SPE-FB20S-BL -- THIN HEAVY DUTY SHELF SUPPORT BLACK - SPE-FB20S-BL
Sugatsune America, Inc.THIN HEAVY DUTY SHELF SUPPORT BLACK - SPE-FB20S-BLSPE-FB20S-BL
Description
Material 430 Stainless Steel
Finish Black
Weight of Item (g) 5
Length or Depth of Item when closed (mm) 22.2
Length or Depth of Item when closed (in) 0.875
Length or Depth of Item when closed (mm) 22.2
Length or Depth of Item when open (in) 0.875
Height of Item (mm) 25
Height of Item (in) 1
Width of Item (mm) 9
Width of Item (in) 0.375
All-Stainless Steel Y
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material 430 Stainless Steel
Finish Black
Weight of Item (g) 5
Length or Depth of Item when closed (mm) 22.2
Length or Depth of Item when closed (in) 0.875
Length or Depth of Item when closed (mm) 22.2
Length or Depth of Item when open (in) 0.875
Height of Item (mm) 25
Height of Item (in) 1
Width of Item (mm) 9
Width of Item (in) 0.375
All-Stainless Steel Y
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
SPE-FB20S-BL is a black-finished thin heavy-duty shelf support made of 430 stainless steel, rated for a load capacity of 80 kg (176 lbs) per four supports. It is designed for use with SPE-1820 shelf standards and SPE-FC20 end caps. The part weighs 5 g and is sold in boxes of 300 pieces, with cartons of 3000 pieces.
Datasheet Summary Powered by GS/AI
SPE-FB20S-BL is a black-finished thin heavy-duty shelf support made of 430 stainless steel, rated for a load capacity of 80 kg (176 lbs) per four supports. It is designed for use with SPE-1820 shelf standards and SPE-FC20 end caps. The part weighs 5 g and is sold in boxes of 300 pieces, with cartons of 3000 pieces.
THIN HEAVY DUTY SHELF SUPPORT BLACK - SPE-FB20S-BL
SPE-FB20S-BL
THIN HEAVY DUTY SHELF SUPPORT BLACK - SPE-FB20S-BL
SPE-FB20S-BL
Material 430 Stainless Steel
Finish Black
Weight of Item (g) 5
Length or Depth of Item when closed (mm) 22.2
Length or Depth of Item when closed (in) 0.875
Length or Depth of Item when closed (mm) 22.2
Length or Depth of Item when open (in) 0.875
Height of Item (mm) 25
Height of Item (in) 1
Width of Item (mm) 9
Width of Item (in) 0.375
All-Stainless Steel Y
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N
Material 430 Stainless Steel
Finish Black
Weight of Item (g) 5
Length or Depth of Item when closed (mm) 22.2
Length or Depth of Item when closed (in) 0.875
Length or Depth of Item when closed (mm) 22.2
Length or Depth of Item when open (in) 0.875
Height of Item (mm) 25
Height of Item (in) 1
Width of Item (mm) 9
Width of Item (in) 0.375
All-Stainless Steel Y
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N
Supplier's Site
Datasheet
Technical Specifications
Sugatsune America, Inc.
Product Category
Uncategorized Products
Product Number
SPE-FB20S-BL
Product Name
THIN HEAVY DUTY SHELF SUPPORT BLACK - SPE-FB20S-BL