SPHL-FB200 -- BRACKET FOR SHELF STANDARD - SPHL-FB200
Sugatsune America, Inc.BRACKET FOR SHELF STANDARD - SPHL-FB200SPHL-FB200
Description
Material Stainless Steel (SUS430)
Finish Satin
Weight of Item (g) 75
Length or Depth of Item when closed (mm) 207
Length or Depth of Item when closed (in) 8.1875
Length or Depth of Item when closed (mm) 207
Length or Depth of Item when open (in) 8.1875
Height of Item (mm) 67
Height of Item (in) 2.6875
Width of Item (mm) 18
Width of Item (in) 0.75
Max. Shelf Width (mm) 900
Max. Shelf Width (in) 35.4375
Min. Shelf Width (mm) 0
Min. Shelf Width (in) 0
All-Stainless Steel N
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 3 X 12
Fasteners Type Pan Head Tapping Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material Stainless Steel (SUS430)
Finish Satin
Weight of Item (g) 75
Length or Depth of Item when closed (mm) 207
Length or Depth of Item when closed (in) 8.1875
Length or Depth of Item when closed (mm) 207
Length or Depth of Item when open (in) 8.1875
Height of Item (mm) 67
Height of Item (in) 2.6875
Width of Item (mm) 18
Width of Item (in) 0.75
Max. Shelf Width (mm) 900
Max. Shelf Width (in) 35.4375
Min. Shelf Width (mm) 0
Min. Shelf Width (in) 0
All-Stainless Steel N
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 3 X 12
Fasteners Type Pan Head Tapping Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
SPHL-FB200 is a shelf support bracket designed for use with shelf standard SPHL-1820, made of 430 stainless steel with a satin finish and a polypropylene retainer. It supports shelf boards up to 35-7/16 inches (900 mm) wide, with load capacities of 44 lbs (20 kg) for shelf depths of 7-7/8 to 9-13/16 inches (200-250 mm) and 31 lbs (14 kg) for depths of 9-13/16 to 11-13/16 inches (250-300 mm). The bracket measures 18 mm in height, 207 mm in depth, and 18 mm in width, and requires two units per shelf. A retainer is included to secure the bracket on the standard.
Datasheet Summary Powered by GS/AI
SPHL-FB200 is a shelf support bracket designed for use with shelf standard SPHL-1820, made of 430 stainless steel with a satin finish and a polypropylene retainer. It supports shelf boards up to 35-7/16 inches (900 mm) wide, with load capacities of 44 lbs (20 kg) for shelf depths of 7-7/8 to 9-13/16 inches (200-250 mm) and 31 lbs (14 kg) for depths of 9-13/16 to 11-13/16 inches (250-300 mm). The bracket measures 18 mm in height, 207 mm in depth, and 18 mm in width, and requires two units per shelf. A retainer is included to secure the bracket on the standard.
BRACKET FOR SHELF STANDARD - SPHL-FB200
SPHL-FB200
BRACKET FOR SHELF STANDARD - SPHL-FB200
SPHL-FB200
Material Stainless Steel (SUS430)
Finish Satin
Weight of Item (g) 75
Length or Depth of Item when closed (mm) 207
Length or Depth of Item when closed (in) 8.1875
Length or Depth of Item when closed (mm) 207
Length or Depth of Item when open (in) 8.1875
Height of Item (mm) 67
Height of Item (in) 2.6875
Width of Item (mm) 18
Width of Item (in) 0.75
Max. Shelf Width (mm) 900
Max. Shelf Width (in) 35.4375
Min. Shelf Width (mm) 0
Min. Shelf Width (in) 0
All-Stainless Steel N
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 3 X 12
Fasteners Type Pan Head Tapping Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N