Sugatsune America, Inc. LEVER RELEASE FOR EB BRACKET(1 x 1500mm WITH 2 LEVERS) - EB-1500-2 EB-1500-2

Description
Fast Lever Release, 15 mm, with 1 Rod, 2 Levers (EB-15-2) for EB Series Quick Release Brackets This lever release (EB-15-2) for our EB Series of quick release bracket hardware is a Sugatsune innovation that makes putting away a shelf, table, or small counter much faster and more convenient, requiring only one hand to release the locking brackets to allow it to be folded down. The slide and push mechanism is a safety feature to prevent unintended unlocking of the brackets. Great for applications that use multiple brackets on longer shelves since it only requires one hand to operate. This unit is compatible with: EB-200/EP EB-303/EP EB-303/EP-D EB-317/EP EB-317/EP-BL The EB-15-2 measures 1576 × 52 mm , and the aluminum connecting rod can be cut down to size. Comes with 1 rod and 2 levers for 2-bracket applications. (See EB-2-3 for the 3-bracket version with 2 rods and 3 levers.) See All EB Series Hardware in Product Catalog Gain Convenience in Every Sense This clever lever release for our EB quick release bracket hardware is optimized for convenience in multiple different ways: Easy support for wide shelves (up to 5 feet with this model). The connecting bar can be cut to fit specific lengths The material is corrosion-resistant, allowing for outdoor use.
Description
Fast Lever Release, 15 mm, with 1 Rod, 2 Levers (EB-15-2) for EB Series Quick Release Brackets This lever release (EB-15-2) for our EB Series of quick release bracket hardware is a Sugatsune innovation that makes putting away a shelf, table, or small counter much faster and more convenient, requiring only one hand to release the locking brackets to allow it to be folded down. The slide and push mechanism is a safety feature to prevent unintended unlocking of the brackets. Great for applications that use multiple brackets on longer shelves since it only requires one hand to operate. This unit is compatible with: EB-200/EP EB-303/EP EB-303/EP-D EB-317/EP EB-317/EP-BL The EB-15-2 measures 1576 × 52 mm , and the aluminum connecting rod can be cut down to size. Comes with 1 rod and 2 levers for 2-bracket applications. (See EB-2-3 for the 3-bracket version with 2 rods and 3 levers.) See All EB Series Hardware in Product Catalog Gain Convenience in Every Sense This clever lever release for our EB quick release bracket hardware is optimized for convenience in multiple different ways: Easy support for wide shelves (up to 5 feet with this model). The connecting bar can be cut to fit specific lengths The material is corrosion-resistant, allowing for outdoor use.
Datasheet
Datasheet Summary
Powered by GS/AI

The EB-1500-2 is a lever release assembly for EB series folding brackets, featuring one 1500 mm aluminum connecting rod, two side levers, one safety lock screw, three holding brackets, and one stainless steel spring. It enables single-hand unlocking of multiple brackets while maintaining their lock position. The assembly is compatible with EB-303/EP, EB-303/EP-D, EB-200/EP, and EB-317/EP brackets. The aluminum components are anodized for corrosion resistance, supporting outdoor use. The connecting rod may be cut to fit specific applications.

Datasheet Summary
Powered by GS/AI

The EB-1500-2 is a lever release assembly for EB series folding brackets, featuring one 1500 mm aluminum connecting rod, two side levers, one safety lock screw, three holding brackets, and one stainless steel spring. It enables single-hand unlocking of multiple brackets while maintaining their lock position. The assembly is compatible with EB-303/EP, EB-303/EP-D, EB-200/EP, and EB-317/EP brackets. The aluminum components are anodized for corrosion resistance, supporting outdoor use. The connecting rod may be cut to fit specific applications.

Suppliers

Company
Product
Description
Supplier Links
LEVER RELEASE FOR EB BRACKET(1 x 1500mm WITH 2 LEVERS) - EB-1500-2 - EB-1500-2 - Sugatsune America, Inc.
Carson, CA, United States
LEVER RELEASE FOR EB BRACKET(1 x 1500mm WITH 2 LEVERS) - EB-1500-2
EB-1500-2
LEVER RELEASE FOR EB BRACKET(1 x 1500mm WITH 2 LEVERS) - EB-1500-2 EB-1500-2
Fast Lever Release, 15 mm, with 1 Rod, 2 Levers (EB-15-2) for EB Series Quick Release Brackets This lever release (EB-15-2) for our EB Series of quick release bracket hardware is a Sugatsune innovation that makes putting away a shelf, table, or small counter much faster and more convenient, requiring only one hand to release the locking brackets to allow it to be folded down. The slide and push mechanism is a safety feature to prevent unintended unlocking of the brackets. Great for applications that use multiple brackets on longer shelves since it only requires one hand to operate. This unit is compatible with: EB-200/EP EB-303/EP EB-303/EP-D EB-317/EP EB-317/EP-BL The EB-15-2 measures 1576 × 52 mm , and the aluminum connecting rod can be cut down to size. Comes with 1 rod and 2 levers for 2-bracket applications. (See EB-2-3 for the 3-bracket version with 2 rods and 3 levers.) See All EB Series Hardware in Product Catalog Gain Convenience in Every Sense This clever lever release for our EB quick release bracket hardware is optimized for convenience in multiple different ways: Easy support for wide shelves (up to 5 feet with this model). The connecting bar can be cut to fit specific lengths The material is corrosion-resistant, allowing for outdoor use.

Fast Lever Release, 15 mm, with 1 Rod, 2 Levers (EB-15-2) for EB Series Quick Release Brackets

        This lever release (EB-15-2) for our EB Series of quick release bracket hardware is a Sugatsune innovation that makes putting away a shelf, table, or small counter much faster and more convenient, requiring only one hand to release the locking brackets to allow it to be folded down.
        • The slide and push mechanism is a safety feature to prevent unintended unlocking of the brackets.
        • Great for applications that use multiple brackets on longer shelves since it only requires one hand to operate.
        This unit is compatible with:
        • EB-200/EP
        • EB-303/EP
        • EB-303/EP-D
        • EB-317/EP
        • EB-317/EP-BL
        The

EB-15-2

        measures

1576 × 52 mm

        , and the aluminum connecting rod can be cut down to size. Comes with 1 rod and 2 levers for 2-bracket applications. (See

EB-2-3

      for the 3-bracket version with 2 rods and 3 levers.)

See All EB Series Hardware in Product Catalog

Gain Convenience in Every Sense

    This clever lever release for our EB quick release bracket hardware is optimized for convenience in multiple different ways:
    • Easy support for wide shelves (up to 5 feet with this model).
    • The connecting bar can be cut to fit specific lengths
    • The material is corrosion-resistant, allowing for outdoor use.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Uncategorized Products
Product Number EB-1500-2
Product Name LEVER RELEASE FOR EB BRACKET(1 x 1500mm WITH 2 LEVERS) - EB-1500-2
Unlock Full Specs
to access all available technical data

Similar Products