Sugatsune America, Inc. SSA ANGLE BRACKET STAINLESS STEEL, 7-7/8" 330LB - SSA-200H SSA-200H

Description
Material 304 Stainless Steel Finish Satin Length or Depth of Item when closed (mm) 200 Length or Depth of Item when closed (in) 7.875 Height of Item (mm) 16 Height of Item (in) 0.6875 Width of Item (mm) 27 Width of Item (in) 1.125 Load Capacity (kg) 150 Load Capacity (lbs) 330 Holes 5 All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required N Fasteners Size 3.5 x 12, 3.5 x 16 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Description
Material 304 Stainless Steel Finish Satin Length or Depth of Item when closed (mm) 200 Length or Depth of Item when closed (in) 7.875 Height of Item (mm) 16 Height of Item (in) 0.6875 Width of Item (mm) 27 Width of Item (in) 1.125 Load Capacity (kg) 150 Load Capacity (lbs) 330 Holes 5 All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required N Fasteners Size 3.5 x 12, 3.5 x 16 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSA ANGLE BRACKET STAINLESS STEEL, 7-7/8
Carson, CA, United States
SSA ANGLE BRACKET STAINLESS STEEL, 7-7/8" 330LB - SSA-200H
SSA-200H
SSA ANGLE BRACKET STAINLESS STEEL, 7-7/8" 330LB - SSA-200H SSA-200H
Material 304 Stainless Steel Finish Satin Length or Depth of Item when closed (mm) 200 Length or Depth of Item when closed (in) 7.875 Height of Item (mm) 16 Height of Item (in) 0.6875 Width of Item (mm) 27 Width of Item (in) 1.125 Load Capacity (kg) 150 Load Capacity (lbs) 330 Holes 5 All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required N Fasteners Size 3.5 x 12, 3.5 x 16 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 304 Stainless Steel
  • Finish Satin
  • Length or Depth of Item when closed (mm) 200
  • Length or Depth of Item when closed (in) 7.875
  • Height of Item (mm) 16
  • Height of Item (in) 0.6875
  • Width of Item (mm) 27
  • Width of Item (in) 1.125
  • Load Capacity (kg) 150
  • Load Capacity (lbs) 330
  • Holes 5
  • All-Stainless Steel Y
  • Are Fasteners Included N
  • Are Fasteners Required N
  • Fasteners Size 3.5 x 12, 3.5 x 16 mm
  • Fasteners Type Self tapping screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Uncategorized Products
Product Number SSA-200H
Product Name SSA ANGLE BRACKET STAINLESS STEEL, 7-7/8" 330LB - SSA-200H
Unlock Full Specs
to access all available technical data

Similar Products