Sugatsune America, Inc.SHELF BRACKET, WHITE - BTW-85BTW-85
Description
Stainless steel BT Series (satin finish) or steel BTW and BTK Series (white or black) available.
Sugatsune America, Inc.
Done
Email Supplier
Description
Stainless steel BT Series (satin finish) or steel BTW and BTK Series (white or black) available.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The BTW-85 is a white-finished steel shelf bracket designed for supporting loads up to 20.0 kg (44 lbs). It has a length of 69.0 mm (2-23/32 in), a height of 86.0 mm (3-25/64 in), and a depth of 58.0 mm. The bracket is part of the BTW series, which shares a steel construction with white finish, and includes mounting hole dimensions C1 to C8 as specified for the BT-85 variant. It weighs 40 g per unit and is packed 240 pieces per box.
Datasheet Summary Powered by GS/AI
The BTW-85 is a white-finished steel shelf bracket designed for supporting loads up to 20.0 kg (44 lbs). It has a length of 69.0 mm (2-23/32 in), a height of 86.0 mm (3-25/64 in), and a depth of 58.0 mm. The bracket is part of the BTW series, which shares a steel construction with white finish, and includes mounting hole dimensions C1 to C8 as specified for the BT-85 variant. It weighs 40 g per unit and is packed 240 pieces per box.