Sugatsune America, Inc.SHELF STANDARD - SM-1820SM-1820
Description
Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 245
Length or Depth of Item when closed (mm) 1820
Length or Depth of Item when closed (in) 71.6875
Length or Depth of Item when closed (mm) 1820
Length or Depth of Item when open (in) 71.6875
Height of Item (mm) 5
Height of Item (in) 0.25
Width of Item (mm) 15
Width of Item (in) 0.625
All-Stainless Steel Y
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 3 mm self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Datasheet
Description
Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 245
Length or Depth of Item when closed (mm) 1820
Length or Depth of Item when closed (in) 71.6875
Length or Depth of Item when closed (mm) 1820
Length or Depth of Item when open (in) 71.6875
Height of Item (mm) 5
Height of Item (in) 0.25
Width of Item (mm) 15
Width of Item (in) 0.625
All-Stainless Steel Y
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 3 mm self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 245
Length or Depth of Item when closed (mm) 1820
Length or Depth of Item when closed (in) 71.6875
Length or Depth of Item when closed (mm) 1820
Length or Depth of Item when open (in) 71.6875
Height of Item (mm) 5
Height of Item (in) 0.25
Width of Item (mm) 15
Width of Item (in) 0.625
All-Stainless Steel Y
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 3 mm self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N