SPE-1820-BL -- STAINLESS STEEL THIN HEAVY DUTY SHELF STANDARD BLACK - SPE-1820-BL
Sugatsune America, Inc.STAINLESS STEEL THIN HEAVY DUTY SHELF STANDARD BLACK - SPE-1820-BLSPE-1820-BL
Description
Material 430 Stainless Steel
Finish Black
Weight of Item (g) 156
Length or Depth of Item when closed (mm) 3
Length or Depth of Item when closed (in) 0.125
Length or Depth of Item when closed (mm) 3
Length or Depth of Item when open (in) 0.125
Height of Item (mm) 1820
Height of Item (in) 71.6875
Width of Item (mm) 12
Width of Item (in) 0.5
All-Stainless Steel Y
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4 mm self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Datasheet
Description
Material 430 Stainless Steel
Finish Black
Weight of Item (g) 156
Length or Depth of Item when closed (mm) 3
Length or Depth of Item when closed (in) 0.125
Length or Depth of Item when closed (mm) 3
Length or Depth of Item when open (in) 0.125
Height of Item (mm) 1820
Height of Item (in) 71.6875
Width of Item (mm) 12
Width of Item (in) 0.5
All-Stainless Steel Y
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4 mm self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
STAINLESS STEEL THIN HEAVY DUTY SHELF STANDARD BLACK - SPE-1820-BL
SPE-1820-BL
STAINLESS STEEL THIN HEAVY DUTY SHELF STANDARD BLACK - SPE-1820-BL
SPE-1820-BL
Material 430 Stainless Steel
Finish Black
Weight of Item (g) 156
Length or Depth of Item when closed (mm) 3
Length or Depth of Item when closed (in) 0.125
Length or Depth of Item when closed (mm) 3
Length or Depth of Item when open (in) 0.125
Height of Item (mm) 1820
Height of Item (in) 71.6875
Width of Item (mm) 12
Width of Item (in) 0.5
All-Stainless Steel Y
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4 mm self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Material 430 Stainless Steel
Finish Black
Weight of Item (g) 156
Length or Depth of Item when closed (mm) 3
Length or Depth of Item when closed (in) 0.125
Length or Depth of Item when closed (mm) 3
Length or Depth of Item when open (in) 0.125
Height of Item (mm) 1820
Height of Item (in) 71.6875
Width of Item (mm) 12
Width of Item (in) 0.5
All-Stainless Steel Y
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4 mm self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Supplier's Site
Datasheet
Technical Specifications
Sugatsune America, Inc.
Product Category
Uncategorized Products
Product Number
SPE-1820-BL
Product Name
STAINLESS STEEL THIN HEAVY DUTY SHELF STANDARD BLACK - SPE-1820-BL