Sugatsune America, Inc.HEAVY DUTY SHELF SUPPORT - SPHL-30SPHL-30
Description
Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 12.3
Length or Depth of Item when closed (mm) 33.1
Length or Depth of Item when closed (in) 1.3125
Length or Depth of Item when closed (mm) 33.1
Length or Depth of Item when open (in) 1.3125
Height of Item (mm) 20.5
Height of Item (in) 0.8125
Width of Item (mm) 20
Width of Item (in) 0.8125
All-Stainless Steel N
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 12.3
Length or Depth of Item when closed (mm) 33.1
Length or Depth of Item when closed (in) 1.3125
Length or Depth of Item when closed (mm) 33.1
Length or Depth of Item when open (in) 1.3125
Height of Item (mm) 20.5
Height of Item (in) 0.8125
Width of Item (mm) 20
Width of Item (in) 0.8125
All-Stainless Steel N
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
SPHL-30 is a heavy-duty shelf support designed for use with shelf standards, supporting up to 150 kg (330 lbs) per four units. It features an elastomer black rubber pad to prevent glass shelf slippage and provides a gripped surface for stability. The part weighs 12.3 grams and is constructed of 304 stainless steel with a satin finish. It is packaged in boxes of 100 units with 1000 units per carton.
Datasheet Summary Powered by GS/AI
SPHL-30 is a heavy-duty shelf support designed for use with shelf standards, supporting up to 150 kg (330 lbs) per four units. It features an elastomer black rubber pad to prevent glass shelf slippage and provides a gripped surface for stability. The part weighs 12.3 grams and is constructed of 304 stainless steel with a satin finish. It is packaged in boxes of 100 units with 1000 units per carton.
Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 12.3
Length or Depth of Item when closed (mm) 33.1
Length or Depth of Item when closed (in) 1.3125
Length or Depth of Item when closed (mm) 33.1
Length or Depth of Item when open (in) 1.3125
Height of Item (mm) 20.5
Height of Item (in) 0.8125
Width of Item (mm) 20
Width of Item (in) 0.8125
All-Stainless Steel N
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N