Sugatsune America, Inc. STAINLESS EDGE PULL SATIN - SN-50/S SN-50/S

Description
Top-surface mount edge pull Easy to grip tab Made of high-quality stainless steel for corrosion resistance
Description
Top-surface mount edge pull Easy to grip tab Made of high-quality stainless steel for corrosion resistance
Datasheet
Datasheet Summary
Powered by GS/AI

SN-50/S is a stainless steel edge pull with a satin finish, measuring 50 mm in length and 30 mm in center-to-center hole spacing. It weighs 47 grams and is packaged 40 per box and 400 per carton. The part is constructed from 304 stainless steel and is rated as an NSF Component. It features a contemporary edge pull design suitable for cabinetry applications.

Datasheet Summary
Powered by GS/AI

SN-50/S is a stainless steel edge pull with a satin finish, measuring 50 mm in length and 30 mm in center-to-center hole spacing. It weighs 47 grams and is packaged 40 per box and 400 per carton. The part is constructed from 304 stainless steel and is rated as an NSF Component. It features a contemporary edge pull design suitable for cabinetry applications.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS EDGE PULL SATIN - SN-50/S - SN-50/S - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS EDGE PULL SATIN - SN-50/S
SN-50/S
STAINLESS EDGE PULL SATIN - SN-50/S SN-50/S
Top-surface mount edge pull Easy to grip tab Made of high-quality stainless steel for corrosion resistance

  • Top-surface mount edge pull
  • Easy to grip tab
  • Made of high-quality stainless steel for corrosion resistance
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number SN-50/S
Product Name STAINLESS EDGE PULL SATIN - SN-50/S
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

LARGE HANDLE WITH LATCH - MDHL-SPC540 - MDHL-SPC540 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Black
Material Description Carbon
Height 19.69 inches (500 mm)
View Details
FLUSH PULL - SD-160/CR - SD-160/CR - Sugatsune America, Inc.
Specs
Handle Type FlushPull; 2-point Handle
Colors / Finishes Available Chrome , Black
Handle Material Metal; Plastic
View Details
WIRE PULL - H-42-B-6 - H-42-B-6 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details
STAINLESS STEEL HANDLE - EC-100/M - EC-100/M - Sugatsune America, Inc.
Specs
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 304 Stainless Steel
View Details