Material 304 Stainless Steel
Finish Mirror
Weight of Item (g) 265
Length or Depth of Item when closed (mm) 50
Length or Depth of Item when closed (in) 2
Height of Item (mm) 12
Height of Item (in) 0.5
Width of Item (mm) 250
Width of Item (in) 9.875
CC Length (mm) 238
CC Length (in) 9.375
Bar Diameter (mm) 12
Bar Diameter (in) 0.5
Bar Shape Round
All-Stainless Steel Y
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type M8 Machine screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material 304 Stainless Steel
Finish Mirror
Weight of Item (g) 265
Length or Depth of Item when closed (mm) 50
Length or Depth of Item when closed (in) 2
Height of Item (mm) 12
Height of Item (in) 0.5
Width of Item (mm) 250
Width of Item (in) 9.875
CC Length (mm) 238
CC Length (in) 9.375
Bar Diameter (mm) 12
Bar Diameter (in) 0.5
Bar Shape Round
All-Stainless Steel Y
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type M8 Machine screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
H-42-C-6 is a wire pull handle made of 304 stainless steel with a mirror finish, measuring 9-13/16 inches in length and 9-3/8 inches (238 mm) between mounting centers. It has a 1/2-inch (12 mm) bar diameter and uses an M8 × 1.25 fastener. The handle weighs 265 grams and is designed for high corrosive environments.
Datasheet Summary Powered by GS/AI
H-42-C-6 is a wire pull handle made of 304 stainless steel with a mirror finish, measuring 9-13/16 inches in length and 9-3/8 inches (238 mm) between mounting centers. It has a 1/2-inch (12 mm) bar diameter and uses an M8 × 1.25 fastener. The handle weighs 265 grams and is designed for high corrosive environments.
Material 304 Stainless Steel
Finish Mirror
Weight of Item (g) 265
Length or Depth of Item when closed (mm) 50
Length or Depth of Item when closed (in) 2
Height of Item (mm) 12
Height of Item (in) 0.5
Width of Item (mm) 250
Width of Item (in) 9.875
CC Length (mm) 238
CC Length (in) 9.375
Bar Diameter (mm) 12
Bar Diameter (in) 0.5
Bar Shape Round
All-Stainless Steel Y
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type M8 Machine screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N