Sugatsune America, Inc. STAINLESS EDGE PULL MIRROR - SN-300/M SN-300/M

Description
Top-surface mount edge pull Easy to grip tab Made of high-quality stainless steel for corrosion resistance
Description
Top-surface mount edge pull Easy to grip tab Made of high-quality stainless steel for corrosion resistance
Datasheet
Datasheet Summary
Powered by GS/AI

SN-300/M is a stainless steel edge pull with a mirror finish, measuring 11-13/16" (300 mm) in length, 7-3/32" (180 mm) in center-to-center hole spacing, and 90 mm in height. It weighs 300 g and is packaged 10 per box, 40 per carton. The part is constructed entirely of 304 stainless steel and is certified as an NSF component. It features a contemporary edge pull design suitable for cabinetry applications.

Datasheet Summary
Powered by GS/AI

SN-300/M is a stainless steel edge pull with a mirror finish, measuring 11-13/16" (300 mm) in length, 7-3/32" (180 mm) in center-to-center hole spacing, and 90 mm in height. It weighs 300 g and is packaged 10 per box, 40 per carton. The part is constructed entirely of 304 stainless steel and is certified as an NSF component. It features a contemporary edge pull design suitable for cabinetry applications.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS EDGE PULL MIRROR - SN-300/M - SN-300/M - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS EDGE PULL MIRROR - SN-300/M
SN-300/M
STAINLESS EDGE PULL MIRROR - SN-300/M SN-300/M
Top-surface mount edge pull Easy to grip tab Made of high-quality stainless steel for corrosion resistance

  • Top-surface mount edge pull
  • Easy to grip tab
  • Made of high-quality stainless steel for corrosion resistance
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number SN-300/M
Product Name STAINLESS EDGE PULL MIRROR - SN-300/M
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

RING PULL - 26700 - 26700 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Polished
Handle Material Metal
View Details
Metal One-Piece Pull Handles - SUG-106 - Reid Supply
Specs
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
View Details
RECESSED PULL - HH-JS70-BL - HH-JS70-BL - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Black
Handle Material Plastic
View Details
DOOR HANDLE EXT - DSI-3330-30-50E - DSI-3330-30-50E - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details