Sugatsune America, Inc. RECESSED PULL - HH-JS70-BL HH-JS70-BL

Description
Material Plastic Finish Black Weight of Item (g) 20 Length or Depth of Item when closed (mm) 19.5 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 38 Height of Item (in) 1.5 Width of Item (mm) 70 Width of Item (in) 2.8125 Handle Depth (mm) 19.5 Handle Depth (in) 0.75 Back-to-Back Option N All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Fasteners Size M4 x 10 Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Description
Material Plastic Finish Black Weight of Item (g) 20 Length or Depth of Item when closed (mm) 19.5 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 38 Height of Item (in) 1.5 Width of Item (mm) 70 Width of Item (in) 2.8125 Handle Depth (mm) 19.5 Handle Depth (in) 0.75 Back-to-Back Option N All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Fasteners Size M4 x 10 Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RECESSED PULL - HH-JS70-BL - HH-JS70-BL - Sugatsune America, Inc.
Carson, CA, United States
RECESSED PULL - HH-JS70-BL
HH-JS70-BL
RECESSED PULL - HH-JS70-BL HH-JS70-BL
Material Plastic Finish Black Weight of Item (g) 20 Length or Depth of Item when closed (mm) 19.5 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 38 Height of Item (in) 1.5 Width of Item (mm) 70 Width of Item (in) 2.8125 Handle Depth (mm) 19.5 Handle Depth (in) 0.75 Back-to-Back Option N All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Fasteners Size M4 x 10 Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material Plastic
  • Finish Black
  • Weight of Item (g) 20
  • Length or Depth of Item when closed (mm) 19.5
  • Length or Depth of Item when closed (in) 0.8125
  • Height of Item (mm) 38
  • Height of Item (in) 1.5
  • Width of Item (mm) 70
  • Width of Item (in) 2.8125
  • Handle Depth (mm) 19.5
  • Handle Depth (in) 0.75
  • Back-to-Back Option N
  • All-Stainless Steel N
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Size M4 x 10
  • Fasteners Type Machine screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number HH-JS70-BL
Product Name RECESSED PULL - HH-JS70-BL
Handle Type 2-point Handle
Colors / Finishes Available Black
Handle Material Plastic
Material Description Plastic
Unlock Full Specs
to access all available technical data

Similar Products

HANDLE - MP-1000 - MP-1000 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 316 Stainless Steel
View Details
STAINLESS STEEL HANDLE - 7018-S - 7018-S - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
BAR HANDLE INT - DSI-3310-20-25I - DSI-3310-20-25I - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
STAINLESS STEEL BAR PULL - 2646-S - 2646-S - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details