Sugatsune America, Inc. RING PULL - 26700 26700

Description
Material 316 Stainless Steel Finish Polished Weight of Item (g) 120 Length or Depth of Item when closed (mm) 10 Length or Depth of Item when closed (in) 0.4375 Length or Depth of Item when open (mm) 1 Length or Depth of Item when open (in) 0.0625 Height of Item (mm) 57.2 Height of Item (in) 2.3125 Width of Item (mm) 76.5 Width of Item (in) 3.0625 All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required Y Fasteners Type 4 mm or #8 self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant N Is REACH Compliant REACH 219 COMPLIAT 12/9/21 Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet
Description
Material 316 Stainless Steel Finish Polished Weight of Item (g) 120 Length or Depth of Item when closed (mm) 10 Length or Depth of Item when closed (in) 0.4375 Length or Depth of Item when open (mm) 1 Length or Depth of Item when open (in) 0.0625 Height of Item (mm) 57.2 Height of Item (in) 2.3125 Width of Item (mm) 76.5 Width of Item (in) 3.0625 All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required Y Fasteners Type 4 mm or #8 self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant N Is REACH Compliant REACH 219 COMPLIAT 12/9/21 Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING PULL - 26700 - 26700 - Sugatsune America, Inc.
Carson, CA, United States
RING PULL - 26700
26700
RING PULL - 26700 26700
Material 316 Stainless Steel Finish Polished Weight of Item (g) 120 Length or Depth of Item when closed (mm) 10 Length or Depth of Item when closed (in) 0.4375 Length or Depth of Item when open (mm) 1 Length or Depth of Item when open (in) 0.0625 Height of Item (mm) 57.2 Height of Item (in) 2.3125 Width of Item (mm) 76.5 Width of Item (in) 3.0625 All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required Y Fasteners Type 4 mm or #8 self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant N Is REACH Compliant REACH 219 COMPLIAT 12/9/21 Is RoHS Compliant RoHS 2 Is Accessory N
  • Material 316 Stainless Steel
  • Finish Polished
  • Weight of Item (g) 120
  • Length or Depth of Item when closed (mm) 10
  • Length or Depth of Item when closed (in) 0.4375
  • Length or Depth of Item when open (mm) 1
  • Length or Depth of Item when open (in) 0.0625
  • Height of Item (mm) 57.2
  • Height of Item (in) 2.3125
  • Width of Item (mm) 76.5
  • Width of Item (in) 3.0625
  • All-Stainless Steel Y
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type 4 mm or #8 self tapping screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is REACH Compliant REACH 219 COMPLIAT 12/9/21
  • Is RoHS Compliant RoHS 2
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number 26700
Product Name RING PULL - 26700
Handle Type 2-point Handle
Colors / Finishes Available Polished
Handle Material Metal
Material Description 316 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL HANDLE - DIH-492 - DIH-492 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
STAINLESS STEEL RING PULL - DR-S/S - DR-S/S - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
Metal One-Piece Pull Handles - SUG-40 - Reid Supply
Specs
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
View Details
STAINLESS STEEL HANDLE - ECH-75/S - ECH-75/S - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 303 Stainless Steel
View Details