SMC-103A -- A-TYPE ELECTRONIC MAGNETIC CATCH - SMC-103A
Sugatsune America, Inc.A-TYPE ELECTRONIC MAGNETIC CATCH - SMC-103ASMC-103A
Description
Reed switch built
Designed to detect when a door is closed or open
Use provided counter plate when stationary part is non
When the plate is in contact with the catch, the circuit is open. When the plate is removed from the catch, the circuit is closed
Special design provices screw mounting options in 2 different orientations
Sugatsune America, Inc.
Done
Email Supplier
Description
Reed switch built
Designed to detect when a door is closed or open
Use provided counter plate when stationary part is non
When the plate is in contact with the catch, the circuit is open. When the plate is removed from the catch, the circuit is closed
Special design provices screw mounting options in 2 different orientations
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SMC-103A is a magnetic catch with an integrated reed switch designed to detect door position. When the counterplate is in contact, the circuit is open; when removed, the circuit closes. It features screw mounting in two orientations, a polycarbonate black housing, and a steel nickel-plated counterplate. Maximum load rating is 0.5 A DC, with a maximum input voltage of 100 V DC and maximum wattage of 10 W. Operating temperature ranges from 0 to 60°C. Wire is UL1007 AWG#26, with lead wire tensile strength up to 1 kg. This part requires use of the provided counterplate when mounting to non-magnetic surfaces.
Datasheet Summary Powered by GS/AI
The SMC-103A is a magnetic catch with an integrated reed switch designed to detect door position. When the counterplate is in contact, the circuit is open; when removed, the circuit closes. It features screw mounting in two orientations, a polycarbonate black housing, and a steel nickel-plated counterplate. Maximum load rating is 0.5 A DC, with a maximum input voltage of 100 V DC and maximum wattage of 10 W. Operating temperature ranges from 0 to 60°C. Wire is UL1007 AWG#26, with lead wire tensile strength up to 1 kg. This part requires use of the provided counterplate when mounting to non-magnetic surfaces.
A-TYPE ELECTRONIC MAGNETIC CATCH - SMC-103A
SMC-103A
A-TYPE ELECTRONIC MAGNETIC CATCH - SMC-103A
SMC-103A
Reed switch built
Designed to detect when a door is closed or open
Use provided counter plate when stationary part is non
When the plate is in contact with the catch, the circuit is open. When the plate is removed from the catch, the circuit is closed
Special design provices screw mounting options in 2 different orientations
Reed switch built
Designed to detect when a door is closed or open
Use provided counter plate when stationary part is non
When the plate is in contact with the catch, the circuit is open. When the plate is removed from the catch, the circuit is closed
Special design provices screw mounting options in 2 different orientations