The MC-112/BLK is a snap-in magnetic catch with a black ABS housing and a ferrite magnet, designed for light-duty applications in tight spaces. It delivers a magnetic force of 3 kg (6.6 lbs), weighs 53 g, and has cut-out dimensions of 35 mm x 31 mm with a depth of 34 mm. The yoke is made of steel with yellow zinc chromate finish, and the counterplate is nickel-plated. The part is intended for use in single or double door applications with wood or glass installations and is supplied in boxes of 50 pieces.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Latches |
| Product Number | MC-112/BLK |
| Product Name | MAGNETIC CATCH - MC-112/BLK |
| Materials | Plastic; ABS |