Sugatsune America, Inc. Ultra Thin Stainless Steel Magnetic Catch - MC-159-SUS MC-159-SUS

Description
Stainless Steel ultra thin magnetic catch with extra strong magnetic force Note: 1) Max. temperature: 80?C (176?F). 2) To avoid damage, counterplate should not hit magnet. 3) Counterplate MC-YN001U or MC-JM49 sold separately. 4) Screws not included use M3 flat head or equivalent
Description
Stainless Steel ultra thin magnetic catch with extra strong magnetic force Note: 1) Max. temperature: 80?C (176?F). 2) To avoid damage, counterplate should not hit magnet. 3) Counterplate MC-YN001U or MC-JM49 sold separately. 4) Screws not included use M3 flat head or equivalent
Datasheet
Datasheet Summary
Powered by GS/AI

Ultra thin stainless steel magnetic catch with a magnetic force of 5 kg (11.0 lbs), made with a 430 stainless steel body and nickel-plated neodymium magnet, weighing 13 g. Maximum operating temperature is 80°C (176°F). Counterplate MC-YN001U or MC-JM49 sold separately. Screws not included; M3 flat head or equivalent recommended.

Datasheet Summary
Powered by GS/AI

Ultra thin stainless steel magnetic catch with a magnetic force of 5 kg (11.0 lbs), made with a 430 stainless steel body and nickel-plated neodymium magnet, weighing 13 g. Maximum operating temperature is 80°C (176°F). Counterplate MC-YN001U or MC-JM49 sold separately. Screws not included; M3 flat head or equivalent recommended.

Suppliers

Company
Product
Description
Supplier Links
Ultra Thin Stainless Steel Magnetic Catch - MC-159-SUS - MC-159-SUS - Sugatsune America, Inc.
Carson, CA, United States
Ultra Thin Stainless Steel Magnetic Catch - MC-159-SUS
MC-159-SUS
Ultra Thin Stainless Steel Magnetic Catch - MC-159-SUS MC-159-SUS
Stainless Steel ultra thin magnetic catch with extra strong magnetic force Note: 1) Max. temperature: 80?C (176?F). 2) To avoid damage, counterplate should not hit magnet. 3) Counterplate MC-YN001U or MC-JM49 sold separately. 4) Screws not included use M3 flat head or equivalent

  • Stainless Steel ultra thin magnetic catch with extra strong magnetic force
  • Note: 1) Max. temperature: 80?C (176?F). 2) To avoid damage, counterplate should not hit magnet. 3) Counterplate MC-YN001U or MC-JM49 sold separately. 4) Screws not included
  • use M3 flat head or equivalent
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Latches
Product Number MC-159-SUS
Product Name Ultra Thin Stainless Steel Magnetic Catch - MC-159-SUS
Operation Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

316 Stainless Steel Hasp (Weld-On Type) - HP-645 - HP-645 - Sugatsune America, Inc.
Specs
Latch Types Hasp
Materials Stainless; Steel; 316 Stainless Steel
View Details
COUNTER PLATE WITH STUD BOLT (BACK MOUNT TYPE) - MC-159U-ST - MC-159U-ST - Sugatsune America, Inc.
Specs
Operation Slide Bolts
Materials Stainless; Steel; Stainless Steel
View Details
PUSH BUTTON & BASE FOR TLP SQUARE (LATCH BODY NOT INCLUDED) - TLP-S-BB/SN - TLP-S-BB/SN - Sugatsune America, Inc.
Specs
Operation Pushbutton
Materials Zinc; Brass, Zinc Alloy
View Details
4-1/2
Specs
Latch Types Hasp
Materials Stainless; Steel; 316 Stainless Steel
View Details