MC-159-BL -- ULTRA THIN MAGNETIC CATCH - MC-159-BL
Sugatsune America, Inc.Ultra Thin Magnetic Catch - MC-159-BLMC-159-BL
Description
Unique ultra thin magnetic catch design with extra strong magnetic force
Note: 1) Max. temperature: 80?C (176?F)
2) To avoid breakage, counterplate should not hit magnet
3) Screw heads should not protrude above the base plate
4) Screws not included, use M3 flat head or equivalent
5) Counterplate MC-159-Plate sold separately
Sugatsune America, Inc.
Done
Email Supplier
Description
Unique ultra thin magnetic catch design with extra strong magnetic force
Note: 1) Max. temperature: 80?C (176?F)
2) To avoid breakage, counterplate should not hit magnet
3) Screw heads should not protrude above the base plate
4) Screws not included, use M3 flat head or equivalent
5) Counterplate MC-159-Plate sold separately
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Ultra-thin magnetic catch with 4.0 kg (8.8 lbs) magnetic force, designed for tight spaces, featuring a steel base and yoke with a black finish. Includes no mounting screws; requires M3 flat head screws. Counterplate (MC-159-Plate) is sold separately. Maximum recommended operating temperature is 80°C (176°F). Counterplate must not directly contact the magnet to avoid breakage, and screw heads must not protrude above the base plate.
Datasheet Summary Powered by GS/AI
Ultra-thin magnetic catch with 4.0 kg (8.8 lbs) magnetic force, designed for tight spaces, featuring a steel base and yoke with a black finish. Includes no mounting screws; requires M3 flat head screws. Counterplate (MC-159-Plate) is sold separately. Maximum recommended operating temperature is 80°C (176°F). Counterplate must not directly contact the magnet to avoid breakage, and screw heads must not protrude above the base plate.
Unique ultra thin magnetic catch design with extra strong magnetic force
Note: 1) Max. temperature: 80?C (176?F)
2) To avoid breakage, counterplate should not hit magnet
3) Screw heads should not protrude above the base plate
4) Screws not included, use M3 flat head or equivalent
5) Counterplate MC-159-Plate sold separately
Unique ultra thin magnetic catch design with extra strong magnetic force
Note: 1) Max. temperature: 80?C (176?F)
2) To avoid breakage, counterplate should not hit magnet
3) Screw heads should not protrude above the base plate
4) Screws not included, use M3 flat head or equivalent