Material Plastic (Pp)
Finish Black
Weight of Item (g) 7.7
Length or Depth of Item when open (mm) 15.9
Length or Depth of Item when open (in) 0.6875
Height of Item (mm) 14
Height of Item (in) 0.5625
Width of Item (mm) 14
Width of Item (in) 0.5625
Magnetic Force (kg) 2.5
Magnetic Force (lbs) 5.5
Sealed N
Snap-in N
Are Fasteners Included N
Are Fasteners Required N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material Plastic (Pp)
Finish Black
Weight of Item (g) 7.7
Length or Depth of Item when open (mm) 15.9
Length or Depth of Item when open (in) 0.6875
Height of Item (mm) 14
Height of Item (in) 0.5625
Width of Item (mm) 14
Width of Item (in) 0.5625
Magnetic Force (kg) 2.5
Magnetic Force (lbs) 5.5
Sealed N
Snap-in N
Are Fasteners Included N
Are Fasteners Required N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The IS-4/BLK is a magnetic catch with a black polypropylene housing, designed for snap-in mounting on sheet metal 0.8 to 3 mm thick. It features a steel yoke with yellow zinc chromate finish and a ferrite magnet, delivering a magnetic force of 2.5 kg (5.5 lbs). The unit measures 14 mm in length, width, and height, and weighs 7.7 g. Screws are not included.
Datasheet Summary Powered by GS/AI
The IS-4/BLK is a magnetic catch with a black polypropylene housing, designed for snap-in mounting on sheet metal 0.8 to 3 mm thick. It features a steel yoke with yellow zinc chromate finish and a ferrite magnet, delivering a magnetic force of 2.5 kg (5.5 lbs). The unit measures 14 mm in length, width, and height, and weighs 7.7 g. Screws are not included.
Material Plastic (Pp)
Finish Black
Weight of Item (g) 7.7
Length or Depth of Item when open (mm) 15.9
Length or Depth of Item when open (in) 0.6875
Height of Item (mm) 14
Height of Item (in) 0.5625
Width of Item (mm) 14
Width of Item (in) 0.5625
Magnetic Force (kg) 2.5
Magnetic Force (lbs) 5.5
Sealed N
Snap-in N
Are Fasteners Included N
Are Fasteners Required N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N