Material ABS, Steel
Finish Umber
Weight of Item (g) 167
Length or Depth of Item when closed (mm) 84.4
Length or Depth of Item when closed (in) 3.375
Height of Item (mm) 218
Height of Item (in) 8.625
Width of Item (mm) 19.5
Width of Item (in) 0.8125
Min. Door Weight (kg) 27.2727272727273
Min. Door Weight (lbs) 60
Door Max. Torque (kg-cm) 50
Door Max. Torque (lbs-in) 43
Door Min. Torque (kg-cm) 35
Door Min. Torque (lbs-in) 30
Door Max. Torque (lbs-in/pr) 86
Door Min. Torque (kg-cm/pr) 70
Soft Closing N
Self-Closing N
Open/Lift Assist N
Hold Open Catch N
Adjustable N
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 3.5 X 14
Fasteners Type Self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material ABS, Steel
Finish Umber
Weight of Item (g) 167
Length or Depth of Item when closed (mm) 84.4
Length or Depth of Item when closed (in) 3.375
Height of Item (mm) 218
Height of Item (in) 8.625
Width of Item (mm) 19.5
Width of Item (in) 0.8125
Min. Door Weight (kg) 27.2727272727273
Min. Door Weight (lbs) 60
Door Max. Torque (kg-cm) 50
Door Max. Torque (lbs-in) 43
Door Min. Torque (kg-cm) 35
Door Min. Torque (lbs-in) 30
Door Max. Torque (lbs-in/pr) 86
Door Min. Torque (kg-cm/pr) 70
Soft Closing N
Self-Closing N
Open/Lift Assist N
Hold Open Catch N
Adjustable N
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 3.5 X 14
Fasteners Type Self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SDS-C100/U is a soft-down stay designed to hold downward-opening flap doors in the closed position with an integrated catch. It is compatible with piano, butt, or drop hinges and supports door thicknesses of 20 mm. The part has a black finish and is made of plastic and zinc alloy, weighing 167 grams. Torque specifications are 35-50 kg·cm (30-43 lbs·inch) per piece and 70-100 kg·cm (60-86 lbs·inch) per pair. A mounting plate is included, and fasteners of size 3.5×14 mm are required. The part is RoHS 3 compliant.
Datasheet Summary Powered by GS/AI
The SDS-C100/U is a soft-down stay designed to hold downward-opening flap doors in the closed position with an integrated catch. It is compatible with piano, butt, or drop hinges and supports door thicknesses of 20 mm. The part has a black finish and is made of plastic and zinc alloy, weighing 167 grams. Torque specifications are 35-50 kg·cm (30-43 lbs·inch) per piece and 70-100 kg·cm (60-86 lbs·inch) per pair. A mounting plate is included, and fasteners of size 3.5×14 mm are required. The part is RoHS 3 compliant.
Material ABS, Steel
Finish Umber
Weight of Item (g) 167
Length or Depth of Item when closed (mm) 84.4
Length or Depth of Item when closed (in) 3.375
Height of Item (mm) 218
Height of Item (in) 8.625
Width of Item (mm) 19.5
Width of Item (in) 0.8125
Min. Door Weight (kg) 27.2727272727273
Min. Door Weight (lbs) 60
Door Max. Torque (kg-cm) 50
Door Max. Torque (lbs-in) 43
Door Min. Torque (kg-cm) 35
Door Min. Torque (lbs-in) 30
Door Max. Torque (lbs-in/pr) 86
Door Min. Torque (kg-cm/pr) 70
Soft Closing N
Self-Closing N
Open/Lift Assist N
Hold Open Catch N
Adjustable N
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 3.5 X 14
Fasteners Type Self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N