Back panel mounted.
Spring mechanism assists in lifting door and holds in open position (10°~80°).
The balance adjustment allows for use in wider range of lids.
Can be used individually or in multiples.
Does not work with concealed hinges.
Optional add on damper S-ATD.
Sugatsune America, Inc.
Done
Email Supplier
Description
Back panel mounted.
Spring mechanism assists in lifting door and holds in open position (10°~80°).
The balance adjustment allows for use in wider range of lids.
Can be used individually or in multiples.
Does not work with concealed hinges.
Optional add on damper S-ATD.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
S-ATJ01D is a back panel mounted, balance-adjustable spring-loaded lid stay that assists in lifting and holding doors open between 10° and 80°. It is made of 430 stainless steel with a plain finish and provides a maximum torque of 90 kgf·cm (78 lbs·in) per piece. The unit includes a balance adjustment mechanism for use with varying lid weights and is compatible with optional damper S-ATD. It does not function with concealed hinges and can be installed individually or in multiples.
Datasheet Summary Powered by GS/AI
S-ATJ01D is a back panel mounted, balance-adjustable spring-loaded lid stay that assists in lifting and holding doors open between 10° and 80°. It is made of 430 stainless steel with a plain finish and provides a maximum torque of 90 kgf·cm (78 lbs·in) per piece. The unit includes a balance adjustment mechanism for use with varying lid weights and is compatible with optional damper S-ATD. It does not function with concealed hinges and can be installed individually or in multiples.
Back panel mounted.
Spring mechanism assists in lifting door and holds in open position (10°~80°).
The balance adjustment allows for use in wider range of lids.
Can be used individually or in multiples.
Does not work with concealed hinges.
Optional add on damper S-ATD.
Back panel mounted.
Spring mechanism assists in lifting door and holds in open position (10°~80°).
The balance adjustment allows for use in wider range of lids.