Sugatsune America, Inc. HEAVY DUTY SOFT-DOWN STAY - HDSN-30ML HDSN-30ML

Description
For UPWARD-OPENING FLAP DOOR used with concealed hinges Used in pairs HDSN-30 is designed to hold door in closed and opened position Arm bracket for wood and aluminum frame avail-able. Specify when ordering Torque Calculation: Torque = Door Height × 1/2 × Door Weight, In case of opening angle 90° K-Type (Light Duty): 140~179 kg·cm (122~155 lbs·inch)/pair, M-Type (Medium Duty): 180~219 kg·cm (156~190 lbs·inch)/pair, H-Type (Heavy Duty): 220~259 kg·cm (191~225 lbs·inch)/pair, S-Type (Super Heavy Duty): 260~300 kg·cm (226~260 lbs·inch)/pair
Datasheet
Description
For UPWARD-OPENING FLAP DOOR used with concealed hinges Used in pairs HDSN-30 is designed to hold door in closed and opened position Arm bracket for wood and aluminum frame avail-able. Specify when ordering Torque Calculation: Torque = Door Height × 1/2 × Door Weight, In case of opening angle 90° K-Type (Light Duty): 140~179 kg·cm (122~155 lbs·inch)/pair, M-Type (Medium Duty): 180~219 kg·cm (156~190 lbs·inch)/pair, H-Type (Heavy Duty): 220~259 kg·cm (191~225 lbs·inch)/pair, S-Type (Super Heavy Duty): 260~300 kg·cm (226~260 lbs·inch)/pair
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEAVY DUTY SOFT-DOWN STAY - HDSN-30ML - HDSN-30ML - Sugatsune America, Inc.
Carson, CA, United States
HEAVY DUTY SOFT-DOWN STAY - HDSN-30ML
HDSN-30ML
HEAVY DUTY SOFT-DOWN STAY - HDSN-30ML HDSN-30ML
For UPWARD-OPENING FLAP DOOR used with concealed hinges Used in pairs HDSN-30 is designed to hold door in closed and opened position Arm bracket for wood and aluminum frame avail-able. Specify when ordering Torque Calculation: Torque = Door Height × 1/2 × Door Weight, In case of opening angle 90° K-Type (Light Duty): 140~179 kg·cm (122~155 lbs·inch)/pair, M-Type (Medium Duty): 180~219 kg·cm (156~190 lbs·inch)/pair, H-Type (Heavy Duty): 220~259 kg·cm (191~225 lbs·inch)/pair, S-Type (Super Heavy Duty): 260~300 kg·cm (226~260 lbs·inch)/pair

  • For UPWARD-OPENING FLAP DOOR used with concealed hinges
  • Used in pairs
  • HDSN-30 is designed to hold door in closed and opened position
  • Arm bracket for wood and aluminum frame avail-able. Specify when ordering
  • Torque Calculation: Torque = Door Height × 1/2 × Door Weight, In case of opening angle 90° K-Type (Light Duty): 140~179 kg·cm (122~155 lbs·inch)/pair, M-Type (Medium Duty): 180~219 kg·cm (156~190 lbs·inch)/pair, H-Type (Heavy Duty): 220~259 kg·cm (191~225 lbs·inch)/pair, S-Type (Super Heavy Duty): 260~300 kg·cm (226~260 lbs·inch)/pair
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Door Stays and Lid Stays
Product Number HDSN-30ML
Product Name HEAVY DUTY SOFT-DOWN STAY - HDSN-30ML
Unlock Full Specs
to access all available technical data

Similar Products