Sugatsune America, Inc. 3/4 EXTENSION MINI SLIDE (2-WAY) STAINLESS STEEL 3-15/16" 24.2 LBS - SCRW2-15-100A SCRW2-15-100A

Description
Two-way travel Thin profile for various applications Types with slide length 80 mm have no holes marked with(*)
Description
Two-way travel Thin profile for various applications Types with slide length 80 mm have no holes marked with(*)
Datasheet
Datasheet Summary
Powered by GS/AI

SCRW2-15-100A is a two-way travel, stainless steel mini slide with a slide length of 100 mm (3-15/16 inches) and a travel length of 68.5 mm (2-11/16 inches) in both directions. It has a load capacity of 16 kgf per pair and weighs 26 grams per piece. The outer and inner rails are made of 304 stainless steel, the retainer is steel, and the balls are steel. The slide features a thin profile suitable for various applications. Types with a slide length of 80 mm have no holes marked with (*) and apply to the series.

Datasheet Summary
Powered by GS/AI

SCRW2-15-100A is a two-way travel, stainless steel mini slide with a slide length of 100 mm (3-15/16 inches) and a travel length of 68.5 mm (2-11/16 inches) in both directions. It has a load capacity of 16 kgf per pair and weighs 26 grams per piece. The outer and inner rails are made of 304 stainless steel, the retainer is steel, and the balls are steel. The slide features a thin profile suitable for various applications. Types with a slide length of 80 mm have no holes marked with (*) and apply to the series.

Suppliers

Company
Product
Description
Supplier Links
3/4 EXTENSION MINI SLIDE (2-WAY) STAINLESS STEEL 3-15/16
Carson, CA, United States
3/4 EXTENSION MINI SLIDE (2-WAY) STAINLESS STEEL 3-15/16" 24.2 LBS - SCRW2-15-100A
SCRW2-15-100A
3/4 EXTENSION MINI SLIDE (2-WAY) STAINLESS STEEL 3-15/16" 24.2 LBS - SCRW2-15-100A SCRW2-15-100A
Two-way travel Thin profile for various applications Types with slide length 80 mm have no holes marked with(*)

  • Two-way travel
  • Thin profile for various applications
  • Types with slide length 80 mm have no holes marked with(*)
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Linear Slides and Linear Stages
Product Number SCRW2-15-100A
Product Name 3/4 EXTENSION MINI SLIDE (2-WAY) STAINLESS STEEL 3-15/16" 24.2 LBS - SCRW2-15-100A
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 38MM SLIDE 8
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 7.87 inch (200 mm)
View Details
STAINLESS STEEL 45MM SOFTCLOSE SLIDE 26
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 25.59 inch (650 mm)
View Details
SUS THREE MEMBER (14
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 15.12 inch (384 mm)
View Details
SUS THREE MEMBER (16
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 17.05 inch (433 mm)
View Details