Sugatsune America, Inc. SELF-ADJUSTING GLIDE 3MM - SAJ30-10N3 SAJ30-10N3

Description
Self height adjustment feature up to 3 mm (1/8") & 6 mm (15/64") Gel inside of the glide allows for gentle adjustment to uneven surfaces Automatically adjusts each time the table is moved Ideal for tables which are frequently moved. (e.g. Restaurants, Cafeteria, shop etc.)
Datasheet
Description
Self height adjustment feature up to 3 mm (1/8") & 6 mm (15/64") Gel inside of the glide allows for gentle adjustment to uneven surfaces Automatically adjusts each time the table is moved Ideal for tables which are frequently moved. (e.g. Restaurants, Cafeteria, shop etc.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SELF-ADJUSTING GLIDE 3MM - SAJ30-10N3 - SAJ30-10N3 - Sugatsune America, Inc.
Carson, CA, United States
SELF-ADJUSTING GLIDE 3MM - SAJ30-10N3
SAJ30-10N3
SELF-ADJUSTING GLIDE 3MM - SAJ30-10N3 SAJ30-10N3
Self height adjustment feature up to 3 mm (1/8") & 6 mm (15/64") Gel inside of the glide allows for gentle adjustment to uneven surfaces Automatically adjusts each time the table is moved Ideal for tables which are frequently moved. (e.g. Restaurants, Cafeteria, shop etc.)

  • Self height adjustment feature up to 3 mm (1/8") & 6 mm (15/64")
  • Gel inside of the glide allows for gentle adjustment to uneven surfaces
  • Automatically adjusts each time the table is moved
  • Ideal for tables which are frequently moved. (e.g. Restaurants, Cafeteria, shop etc.)
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number SAJ30-10N3
Product Name SELF-ADJUSTING GLIDE 3MM - SAJ30-10N3
Type Leveling Foot
Unlock Full Specs
to access all available technical data

Similar Products

ADJUSTABLE GLIDE - MKR-32 - MKR-32 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 88.00 lbs (39.91 kg)
View Details
LEVELING GLIDE - MKR-N32DG32 - MKR-N32DG32 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Threaded Stud
View Details
STAINLESS STEEL GLIDE - MKRS-70M14 - MKRS-70M14 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 220.00 lbs (99.77 kg)
View Details
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE, USE WITH SDY-L BASE - SDY-MS-42-200 - SDY-MS-42-200 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Threaded Stud
View Details