Sugatsune America, Inc. LEVELING GLIDE - TN-35S TN-35S

Description
Material Steel Finish Chrome Weight of Item (g) 60 Length or Depth of Item when closed (mm) 35 Length or Depth of Item when closed (in) 1.4375 Height of Item (mm) 82.5 Height of Item (in) 3.25 Width of Item (mm) 35 Width of Item (in) 1.4375 Load Capacity (kg) 140 Load Capacity (lbs) 308 Automatic Height Adjustment N All-Stainless Steel N Are Fasteners Included Y Are Fasteners Required Y Fasteners Type M10 x 1.5 Threaded bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Description
Material Steel Finish Chrome Weight of Item (g) 60 Length or Depth of Item when closed (mm) 35 Length or Depth of Item when closed (in) 1.4375 Height of Item (mm) 82.5 Height of Item (in) 3.25 Width of Item (mm) 35 Width of Item (in) 1.4375 Load Capacity (kg) 140 Load Capacity (lbs) 308 Automatic Height Adjustment N All-Stainless Steel N Are Fasteners Included Y Are Fasteners Required Y Fasteners Type M10 x 1.5 Threaded bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

The TN-35S is a leveling glide with a steel body and chrome finish, designed for adjustable height support. It features a polypropylene base and a steel bolt with clear zinc chromate finish. The part measures 35.0 mm in diameter and 82.5 mm in height, with a threaded bolt size of M10x1.5. It has a load capacity of 140 kg (308 lbs) and weighs 60 g. The bolt swivels to accommodate uneven floors, and components are separable for recycling.

Datasheet Summary
Powered by GS/AI

The TN-35S is a leveling glide with a steel body and chrome finish, designed for adjustable height support. It features a polypropylene base and a steel bolt with clear zinc chromate finish. The part measures 35.0 mm in diameter and 82.5 mm in height, with a threaded bolt size of M10x1.5. It has a load capacity of 140 kg (308 lbs) and weighs 60 g. The bolt swivels to accommodate uneven floors, and components are separable for recycling.

Suppliers

Company
Product
Description
Supplier Links
LEVELING GLIDE - TN-35S - TN-35S - Sugatsune America, Inc.
Carson, CA, United States
LEVELING GLIDE - TN-35S
TN-35S
LEVELING GLIDE - TN-35S TN-35S
Material Steel Finish Chrome Weight of Item (g) 60 Length or Depth of Item when closed (mm) 35 Length or Depth of Item when closed (in) 1.4375 Height of Item (mm) 82.5 Height of Item (in) 3.25 Width of Item (mm) 35 Width of Item (in) 1.4375 Load Capacity (kg) 140 Load Capacity (lbs) 308 Automatic Height Adjustment N All-Stainless Steel N Are Fasteners Included Y Are Fasteners Required Y Fasteners Type M10 x 1.5 Threaded bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
  • Material Steel
  • Finish Chrome
  • Weight of Item (g) 60
  • Length or Depth of Item when closed (mm) 35
  • Length or Depth of Item when closed (in) 1.4375
  • Height of Item (mm) 82.5
  • Height of Item (in) 3.25
  • Width of Item (mm) 35
  • Width of Item (in) 1.4375
  • Load Capacity (kg) 140
  • Load Capacity (lbs) 308
  • Automatic Height Adjustment N
  • All-Stainless Steel N
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Type M10 x 1.5 Threaded bolt
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 2
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number TN-35S
Product Name LEVELING GLIDE - TN-35S
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

ULTRA HEAVY DUTY STAINLESS STEEL LEVELING GLIDE - SDY-TRSB-60-300 - SDY-TRSB-60-300 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Threaded Stud
View Details
GLIDE BASE - AD-438 - AD-438 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Type Leveling Foot
Load Capacity 110.00 lbs (49.89 kg)
View Details
SS GLIDE - MN-50 - MN-50 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 352.00 lbs (159.64 kg)
View Details