Sugatsune America, Inc. SS GLIDE - MN-25 MN-25

Description
Easy installation with phillips screw driver Swivels approximately 8° to compensate for uneven floors Non-marring base Include glide base
Description
Easy installation with phillips screw driver Swivels approximately 8° to compensate for uneven floors Non-marring base Include glide base
Datasheet
Datasheet Summary
Powered by GS/AI

The MN-25 is a leveling glide with a 25 mm diameter, designed for height adjustment on uneven floors. It features a 304 stainless steel cover with a satin finish, a steel bolt with chrome plating, and a white polypropylene base to prevent floor damage. The glide includes a base and allows approximately 8° swivel motion. It has a load capacity of 120 kg (264 lbs), a total height of 40 mm, and weighs 26 grams. Installation is enabled by a W5/16-18 threaded bolt.

Datasheet Summary
Powered by GS/AI

The MN-25 is a leveling glide with a 25 mm diameter, designed for height adjustment on uneven floors. It features a 304 stainless steel cover with a satin finish, a steel bolt with chrome plating, and a white polypropylene base to prevent floor damage. The glide includes a base and allows approximately 8° swivel motion. It has a load capacity of 120 kg (264 lbs), a total height of 40 mm, and weighs 26 grams. Installation is enabled by a W5/16-18 threaded bolt.

Suppliers

Company
Product
Description
Supplier Links
SS GLIDE - MN-25 - MN-25 - Sugatsune America, Inc.
Carson, CA, United States
SS GLIDE - MN-25
MN-25
SS GLIDE - MN-25 MN-25
Easy installation with phillips screw driver Swivels approximately 8° to compensate for uneven floors Non-marring base Include glide base

  • Easy installation with phillips screw driver
  • Swivels approximately 8° to compensate for uneven floors
  • Non-marring base
  • Include glide base
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number MN-25
Product Name SS GLIDE - MN-25
Type Leveling Foot
Unlock Full Specs
to access all available technical data

Similar Products

LEVELING GLIDE - MDSF58-16-80 - MDSF58-16-80 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Threaded Stud
View Details
SELF ADJUSTING LEVELING GLIDE - SAJ30-12-6M8 - SAJ30-12-6M8 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Threaded Stud
View Details
LEVELING GLIDE - MKRL-40-12-120B - MKRL-40-12-120B - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
View Details
SS GLIDE - ADCS60-12-120 - ADCS60-12-120 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 660.00 lbs (299.32 kg)
View Details