Sugatsune America, Inc. CABLE GROMMET - S60/WHT S60/WHT

Description
Material Plastic (ABS) Finish White Weight of Item (g) 13.7 Length or Depth of Item when closed (mm) 19.8 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 60.5 Height of Item (in) 2.4375 Width of Item (mm) 60.5 Width of Item (in) 2.4375 Round Bore Dimensions (mm) 48.5 Round Bore Dimensions (in) 1.9375 Bore Dimensions Height (mm) 48.5 Bore Dimensions Height (in) 1.9375 Bore Dimensions Width (mm) 48.5 Bore Dimensions Width (in) 1.9375 Diameter (mm) 44 Diameter (in) 1.75 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 16.2 Min. Panel Thickness (in) 0.625 Shape Round Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Description
Material Plastic (ABS) Finish White Weight of Item (g) 13.7 Length or Depth of Item when closed (mm) 19.8 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 60.5 Height of Item (in) 2.4375 Width of Item (mm) 60.5 Width of Item (in) 2.4375 Round Bore Dimensions (mm) 48.5 Round Bore Dimensions (in) 1.9375 Bore Dimensions Height (mm) 48.5 Bore Dimensions Height (in) 1.9375 Bore Dimensions Width (mm) 48.5 Bore Dimensions Width (in) 1.9375 Diameter (mm) 44 Diameter (in) 1.75 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 16.2 Min. Panel Thickness (in) 0.625 Shape Round Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

Cable grommet for protecting cables passing through panels, available in black or white ABS. It has a bore diameter of 48.5 mm, an outer diameter of 60.5 mm, and a height of 19.8 mm. The part accommodates panel thicknesses between 16.2 mm and 20.6 mm. Weight is 13.7 grams per unit, with 600 units per box and 600 per carton.

Datasheet Summary
Powered by GS/AI

Cable grommet for protecting cables passing through panels, available in black or white ABS. It has a bore diameter of 48.5 mm, an outer diameter of 60.5 mm, and a height of 19.8 mm. The part accommodates panel thicknesses between 16.2 mm and 20.6 mm. Weight is 13.7 grams per unit, with 600 units per box and 600 per carton.

Suppliers

Company
Product
Description
Supplier Links
CABLE GROMMET - S60/WHT - S60/WHT - Sugatsune America, Inc.
Carson, CA, United States
CABLE GROMMET - S60/WHT
S60/WHT
CABLE GROMMET - S60/WHT S60/WHT
Material Plastic (ABS) Finish White Weight of Item (g) 13.7 Length or Depth of Item when closed (mm) 19.8 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 60.5 Height of Item (in) 2.4375 Width of Item (mm) 60.5 Width of Item (in) 2.4375 Round Bore Dimensions (mm) 48.5 Round Bore Dimensions (in) 1.9375 Bore Dimensions Height (mm) 48.5 Bore Dimensions Height (in) 1.9375 Bore Dimensions Width (mm) 48.5 Bore Dimensions Width (in) 1.9375 Diameter (mm) 44 Diameter (in) 1.75 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 16.2 Min. Panel Thickness (in) 0.625 Shape Round Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material Plastic (ABS)
  • Finish White
  • Weight of Item (g) 13.7
  • Length or Depth of Item when closed (mm) 19.8
  • Length or Depth of Item when closed (in) 0.8125
  • Height of Item (mm) 60.5
  • Height of Item (in) 2.4375
  • Width of Item (mm) 60.5
  • Width of Item (in) 2.4375
  • Round Bore Dimensions (mm) 48.5
  • Round Bore Dimensions (in) 1.9375
  • Bore Dimensions Height (mm) 48.5
  • Bore Dimensions Height (in) 1.9375
  • Bore Dimensions Width (mm) 48.5
  • Bore Dimensions Width (in) 1.9375
  • Diameter (mm) 44
  • Diameter (in) 1.75
  • Max. Panel Thickness (mm) 50
  • Max. Panel Thickness (in) 2
  • Min. Panel Thickness (mm) 16.2
  • Min. Panel Thickness (in) 0.625
  • Shape Round
  • Are Fasteners Included N
  • Are Fasteners Required N
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Grommets
Product Number S60/WHT
Product Name CABLE GROMMET - S60/WHT
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

VENTILATOR W/ CABLE GROMMET (WHITE) - APD-KH66-WT - APD-KH66-WT - Sugatsune America, Inc.
Specs
Overall Thickness 0.3125 inch (7.94 mm)
Material Plastic
View Details
CABLE GROMMET - LS76WT - LS76WT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3 inch (76.2 mm)
View Details
VENTILATOR W/ CABLE GROMMET (BROWN) - APD-KH260-BR - APD-KH260-BR - Sugatsune America, Inc.
Specs
Overall Thickness 0.4375 inch (11.11 mm)
Material Plastic
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details