Sugatsune America, Inc. CABLE GROMMET FOR SHEET METAL - LS60F-BL LS60F-BL

Description
One-touch easy installation on sheet metal. Folding flap can close the opening when not in use. Can be used for thickness from 1/32" to 5/64" (0.8 to 2.0 mm). Compliant with flame retardancy standard UL94 V-0. Flap cover can snap open and lock in position.
Description
One-touch easy installation on sheet metal. Folding flap can close the opening when not in use. Can be used for thickness from 1/32" to 5/64" (0.8 to 2.0 mm). Compliant with flame retardancy standard UL94 V-0. Flap cover can snap open and lock in position.
Datasheet
Datasheet Summary
Powered by GS/AI

LS60F-BL is a cable grommet for sheet metal with a folding flap that closes the opening when not in use, designed for material thicknesses of 1/32" to 5/64" (0.8 to 2.0 mm). It features one-touch installation, a snap-open and lockable flap cover, and is made of black ABS. The grommet has a cutout dimension of ø2-11/64" (ø55±0.2 mm) and weighs 15.3 g. It complies with the UL94 V-0 flame retardancy standard.

Datasheet Summary
Powered by GS/AI

LS60F-BL is a cable grommet for sheet metal with a folding flap that closes the opening when not in use, designed for material thicknesses of 1/32" to 5/64" (0.8 to 2.0 mm). It features one-touch installation, a snap-open and lockable flap cover, and is made of black ABS. The grommet has a cutout dimension of ø2-11/64" (ø55±0.2 mm) and weighs 15.3 g. It complies with the UL94 V-0 flame retardancy standard.

Suppliers

Company
Product
Description
Supplier Links
CABLE GROMMET FOR SHEET METAL - LS60F-BL - LS60F-BL - Sugatsune America, Inc.
Carson, CA, United States
CABLE GROMMET FOR SHEET METAL - LS60F-BL
LS60F-BL
CABLE GROMMET FOR SHEET METAL - LS60F-BL LS60F-BL
One-touch easy installation on sheet metal. Folding flap can close the opening when not in use. Can be used for thickness from 1/32" to 5/64" (0.8 to 2.0 mm). Compliant with flame retardancy standard UL94 V-0. Flap cover can snap open and lock in position.

  • One-touch easy installation on sheet metal.
  • Folding flap can close the opening when not in use.
  • Can be used for thickness from 1/32" to 5/64" (0.8 to 2.0 mm).
  • Compliant with flame retardancy standard UL94 V-0.
  • Flap cover can snap open and lock in position.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Grommets
Product Number LS60F-BL
Product Name CABLE GROMMET FOR SHEET METAL - LS60F-BL
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

VENTILATOR W/ CABLE GROMMET (IVORY) - APD-KH170-IV - APD-KH170-IV - Sugatsune America, Inc.
Specs
Overall Thickness 0.5000 inch (12.7 mm)
Material Plastic
View Details
SPLIT CABLE GROMMET (BLACK) - CHC-S22BL - CHC-S22BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details
CABLE GROMMET GREY - S165-76/G - S165-76/G - Sugatsune America, Inc.
Specs
Overall Thickness 0.8750 inch (22.22 mm)
Material Plastic
View Details