Sugatsune America, Inc. MPG-16 Rubber Cable Grommets MPG-16

Description
Food and fluids go through several pipes before they are packaged and distributed in the food manufacturing and processing industry. Grommets are a quick and easy way to hold these pipes in place. Sugatsune has a unique rubber cable grommet to make food production safer. FDA-Approved Sugatsune’s metal-detectable grommet is mainly made of silicone rubber. Silicone rubber is an FDA-approved food gasket material. That means it is safe for usage in your machines and processes. Besides, silicone has a wide temperature tolerance and can withstand high temperatures. Due to the metal blended inside our food-sanitation-comp liant grommets, the ideal operating temperature range is slightly reduced to between 14 and 230 degrees Fahrenheit (-10 -to 110 degrees Celcius). This extreme steam resistance gives our rubber cable grommet its superior sterilization attributes, which meet FDA standards. It can hold up against ethylene oxide, gamma radiation, steam autoclaving, electron beams, and dry heat without altering its properties. Resistant to Organic Chemicals Food processing uses organic acids such as lactate and lactic acid, citric acid, sorbate, methyl, and acetic acids as preservatives. Due to the non-reactive material used in our MPG-16 Grommet, it resists attack from all of these chemicals. That prevents degradation that would allow for bacterial build-up, ensuring your food is not degraded. Metal Detection Although silicone is a highly durable polymer, prolonged use will cause wear and tear. Suppose our rubber cable grommet begins to deteriorate after years of use. In that case, the bright blue color allows you to easily spot the material, remove it from the food, and check whether you need to replace your food-sanitation-comp liant grommet. If the microparticles escape your eye, the food metal detectors will detect the infused metal powder, preventing accidental food contamination. Get Sugatsune’s MPG-16 Grommet Since 1930, Sugatsune has been a trusted source worldwide for precision-engineered original hardware solutions. From residential and commercial architectural and furniture hardware to industrial components for food, medical equipment, transportation, and aerospace, you can find the right and unique solution to help build and show off your creations. Sugatsune America is AS9120 B and ISO 9001:2015 certified and distributes exceptional products to deliver convenience and satisfaction to people. Explore our full line of over 6,000 products in the United States, including rubber cable grommets and catches, by visiting our digital resources, featuring extensive product literature and downloadable CAD files. You may also contact our experts to find solutions to your creative challenges.
Description
Food and fluids go through several pipes before they are packaged and distributed in the food manufacturing and processing industry. Grommets are a quick and easy way to hold these pipes in place. Sugatsune has a unique rubber cable grommet to make food production safer. FDA-Approved Sugatsune’s metal-detectable grommet is mainly made of silicone rubber. Silicone rubber is an FDA-approved food gasket material. That means it is safe for usage in your machines and processes. Besides, silicone has a wide temperature tolerance and can withstand high temperatures. Due to the metal blended inside our food-sanitation-comp liant grommets, the ideal operating temperature range is slightly reduced to between 14 and 230 degrees Fahrenheit (-10 -to 110 degrees Celcius). This extreme steam resistance gives our rubber cable grommet its superior sterilization attributes, which meet FDA standards. It can hold up against ethylene oxide, gamma radiation, steam autoclaving, electron beams, and dry heat without altering its properties. Resistant to Organic Chemicals Food processing uses organic acids such as lactate and lactic acid, citric acid, sorbate, methyl, and acetic acids as preservatives. Due to the non-reactive material used in our MPG-16 Grommet, it resists attack from all of these chemicals. That prevents degradation that would allow for bacterial build-up, ensuring your food is not degraded. Metal Detection Although silicone is a highly durable polymer, prolonged use will cause wear and tear. Suppose our rubber cable grommet begins to deteriorate after years of use. In that case, the bright blue color allows you to easily spot the material, remove it from the food, and check whether you need to replace your food-sanitation-comp liant grommet. If the microparticles escape your eye, the food metal detectors will detect the infused metal powder, preventing accidental food contamination. Get Sugatsune’s MPG-16 Grommet Since 1930, Sugatsune has been a trusted source worldwide for precision-engineered original hardware solutions. From residential and commercial architectural and furniture hardware to industrial components for food, medical equipment, transportation, and aerospace, you can find the right and unique solution to help build and show off your creations. Sugatsune America is AS9120 B and ISO 9001:2015 certified and distributes exceptional products to deliver convenience and satisfaction to people. Explore our full line of over 6,000 products in the United States, including rubber cable grommets and catches, by visiting our digital resources, featuring extensive product literature and downloadable CAD files. You may also contact our experts to find solutions to your creative challenges.
Datasheet
Datasheet Summary
Powered by GS/AI

MPG-16 is a metal-detectable silicone rubber cable grommet designed for use in food processing machinery. It measures 23 mm outer diameter, 20 mm inner diameter, 16 mm height, 11 mm throat diameter, and 13 mm flange diameter, with a weight of 2 grams. The grommet is colored blue for visual identification and contains metal powder to enable detection by metal sensors. It operates within a temperature range of -10°C to 110°C and is suited for food machine environments due to its silicone rubber construction, which offers resistance to heat and cold. The grommet includes a joint-cutting area for cable insertion.

Datasheet Summary
Powered by GS/AI

MPG-16 is a metal-detectable silicone rubber cable grommet designed for use in food processing machinery. It measures 23 mm outer diameter, 20 mm inner diameter, 16 mm height, 11 mm throat diameter, and 13 mm flange diameter, with a weight of 2 grams. The grommet is colored blue for visual identification and contains metal powder to enable detection by metal sensors. It operates within a temperature range of -10°C to 110°C and is suited for food machine environments due to its silicone rubber construction, which offers resistance to heat and cold. The grommet includes a joint-cutting area for cable insertion.

Suppliers

Company
Product
Description
Supplier Links
MPG-16 Rubber Cable Grommets - MPG-16 - Sugatsune America, Inc.
Carson, CA, United States
MPG-16 Rubber Cable Grommets
MPG-16
MPG-16 Rubber Cable Grommets MPG-16
Food and fluids go through several pipes before they are packaged and distributed in the food manufacturing and processing industry. Grommets are a quick and easy way to hold these pipes in place. Sugatsune has a unique rubber cable grommet to make food production safer. FDA-Approved Sugatsune’s metal-detectable grommet is mainly made of silicone rubber. Silicone rubber is an FDA-approved food gasket material. That means it is safe for usage in your machines and processes. Besides, silicone has a wide temperature tolerance and can withstand high temperatures. Due to the metal blended inside our food-sanitation-comp liant grommets, the ideal operating temperature range is slightly reduced to between 14 and 230 degrees Fahrenheit (-10 -to 110 degrees Celcius). This extreme steam resistance gives our rubber cable grommet its superior sterilization attributes, which meet FDA standards. It can hold up against ethylene oxide, gamma radiation, steam autoclaving, electron beams, and dry heat without altering its properties. Resistant to Organic Chemicals Food processing uses organic acids such as lactate and lactic acid, citric acid, sorbate, methyl, and acetic acids as preservatives. Due to the non-reactive material used in our MPG-16 Grommet, it resists attack from all of these chemicals. That prevents degradation that would allow for bacterial build-up, ensuring your food is not degraded. Metal Detection Although silicone is a highly durable polymer, prolonged use will cause wear and tear. Suppose our rubber cable grommet begins to deteriorate after years of use. In that case, the bright blue color allows you to easily spot the material, remove it from the food, and check whether you need to replace your food-sanitation-comp liant grommet. If the microparticles escape your eye, the food metal detectors will detect the infused metal powder, preventing accidental food contamination. Get Sugatsune’s MPG-16 Grommet Since 1930, Sugatsune has been a trusted source worldwide for precision-engineered original hardware solutions. From residential and commercial architectural and furniture hardware to industrial components for food, medical equipment, transportation, and aerospace, you can find the right and unique solution to help build and show off your creations. Sugatsune America is AS9120 B and ISO 9001:2015 certified and distributes exceptional products to deliver convenience and satisfaction to people. Explore our full line of over 6,000 products in the United States, including rubber cable grommets and catches, by visiting our digital resources, featuring extensive product literature and downloadable CAD files. You may also contact our experts to find solutions to your creative challenges.

Food and fluids go through several pipes before they are packaged and distributed in the food manufacturing and processing industry. Grommets are a quick and easy way to hold these pipes in place. Sugatsune has a unique rubber cable grommet to make food production safer.

FDA-Approved

Sugatsune’s metal-detectable grommet is mainly made of silicone rubber. Silicone rubber is an FDA-approved food gasket material. That means it is safe for usage in your machines and processes.

Besides, silicone has a wide temperature tolerance and can withstand high temperatures. Due to the metal blended inside our food-sanitation-compliant grommets, the ideal operating temperature range is slightly reduced to between 14 and 230 degrees Fahrenheit (-10 -to 110 degrees Celcius). This extreme steam resistance gives our rubber cable grommet its superior sterilization attributes, which meet FDA standards.

It can hold up against ethylene oxide, gamma radiation, steam autoclaving, electron beams, and dry heat without altering its properties.

Resistant to Organic Chemicals

Food processing uses organic acids such as lactate and lactic acid, citric acid, sorbate, methyl, and acetic acids as preservatives. Due to the non-reactive material used in our MPG-16 Grommet, it resists attack from all of these chemicals. That prevents degradation that would allow for bacterial build-up, ensuring your food is not degraded.

Metal Detection

Although silicone is a highly durable polymer, prolonged use will cause wear and tear.

Suppose our rubber cable grommet begins to deteriorate after years of use. In that case, the bright blue color allows you to easily spot the material, remove it from the food, and check whether you need to replace your food-sanitation-compliant grommet. If the microparticles escape your eye, the food metal detectors will detect the infused metal powder, preventing accidental food contamination.

Get Sugatsune’s MPG-16 Grommet

Since 1930, Sugatsune has been a trusted source worldwide for precision-engineered original hardware solutions. From residential and commercial architectural and furniture hardware to industrial components for food, medical equipment, transportation, and aerospace, you can find the right and unique solution to help build and show off your creations. Sugatsune America is AS9120 B and ISO 9001:2015 certified and distributes exceptional products to deliver convenience and satisfaction to people.

Explore our full line of over 6,000 products in the United States, including rubber cable grommets and catches, by visiting our digital resources, featuring extensive product literature and downloadable CAD files. You may also contact our experts to find solutions to your creative challenges.

Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Grommets
Product Number MPG-16
Product Name MPG-16 Rubber Cable Grommets
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

MULTI-PURPOSE LID GROMMET - AN-SH026-HL - AN-SH026-HL - Sugatsune America, Inc.
Specs
Overall Thickness 1.44 inch (36.51 mm)
Material Stainless Steel
View Details
CABLE GROMMET - V80/BLK - V80/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 3 inch (76.2 mm)
Overall Thickness 3.62 inch (92.07 mm)
View Details
SPLIT CABLE GROMMET (ANTIQUE BRASS) - CHC-S22DB - CHC-S22DB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details