Sugatsune America, Inc. Metal Detectable Grommet - MPG-22 MPG-22

Description
Made of silicone rubber for better heat and cold resistance. Ideal for food machine and food packaging machinery. Colored in standard food safety blue for simple visual verification. Contains metal powder, allowing for accurate metal detection. Operating Temperature: 14°F to 230°F (-10ºC to 110ºC).
Description
Made of silicone rubber for better heat and cold resistance. Ideal for food machine and food packaging machinery. Colored in standard food safety blue for simple visual verification. Contains metal powder, allowing for accurate metal detection. Operating Temperature: 14°F to 230°F (-10ºC to 110ºC).
Datasheet
Datasheet Summary
Powered by GS/AI

The MPG-22 is a metal-detectable silicone rubber grommet designed for use in food processing and packaging machinery. It is colored standard food safety blue for visual verification and contains metal powder to enable accurate detection. The grommet has dimensions of 1-9/64" (29 mm) for D1, 1-1/32" (26 mm) for D2, 55/64" (22 mm) for D3, 43/64" (17 mm) for D4, and 3/4" (19 mm) for D5. It operates within a temperature range of 14°F to 230°F (-10°C to 110°C). The grommet weighs 6 grams and is packed 50 per box and 200 per carton.

Datasheet Summary
Powered by GS/AI

The MPG-22 is a metal-detectable silicone rubber grommet designed for use in food processing and packaging machinery. It is colored standard food safety blue for visual verification and contains metal powder to enable accurate detection. The grommet has dimensions of 1-9/64" (29 mm) for D1, 1-1/32" (26 mm) for D2, 55/64" (22 mm) for D3, 43/64" (17 mm) for D4, and 3/4" (19 mm) for D5. It operates within a temperature range of 14°F to 230°F (-10°C to 110°C). The grommet weighs 6 grams and is packed 50 per box and 200 per carton.

Suppliers

Company
Product
Description
Supplier Links
Metal Detectable Grommet - MPG-22 - MPG-22 - Sugatsune America, Inc.
Carson, CA, United States
Metal Detectable Grommet - MPG-22
MPG-22
Metal Detectable Grommet - MPG-22 MPG-22
Made of silicone rubber for better heat and cold resistance. Ideal for food machine and food packaging machinery. Colored in standard food safety blue for simple visual verification. Contains metal powder, allowing for accurate metal detection. Operating Temperature: 14°F to 230°F (-10ºC to 110ºC).

  • Made of silicone rubber for better heat and cold resistance.
  • Ideal for food machine and food packaging machinery.
  • Colored in standard food safety blue for simple visual verification.
  • Contains metal powder, allowing for accurate metal detection.
  • Operating Temperature: 14°F to 230°F (-10ºC to 110ºC).
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Grommets
Product Number MPG-22
Product Name Metal Detectable Grommet - MPG-22
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

CABLE GROMMET - LS60BL - LS60BL - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 2.38 inch (60.32 mm)
View Details
VENTILATOR W/ CABLE GROMMET (BLACK) - APD-KH66-BL - APD-KH66-BL - Sugatsune America, Inc.
Specs
Overall Thickness 0.3125 inch (7.94 mm)
Material Plastic
View Details
CABLE GROMMET WHITE - S165-76/WHT - S165-76/WHT - Sugatsune America, Inc.
Specs
Overall Thickness 0.8750 inch (22.22 mm)
Material Plastic
View Details
CABLE GROMMET - V80/WHT - V80/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 3 inch (76.2 mm)
Overall Thickness 3.62 inch (92.07 mm)
View Details