The RUBBER HOOK - PXB-GR05-111-BL is designed for versatility and safety, featuring a simple design that enhances usability. The hook's base is constructed from 304 stainless steel, ensuring high strength and durability. It is covered with silicone rubber, providing a non-slip surface suitable for various applications. This specific model is available in black and has a load capacity of 10 kg (22 lbs), making it suitable for hanging items such as coats and hats. The product is lightweight, weighing only 48 grams, and is packaged in boxes of 10, with a carton containing 100 pieces.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Hooks |
| Product Number | PXB-GR05-111-BL |
| Product Name | RUBBER HOOK - PXB-GR05-111-BL |