The JF-50 stainless steel hook from Sugatsune America, Inc. is designed for utility applications with a load capacity of 12 kg (26 lbs). It is constructed from 303 stainless steel with a mirror finish, providing durability and resistance to corrosion. The hook measures 50 mm in width and 74 mm in height, with a thickness of 8.5 mm. It is suitable for various installation scenarios and comes with mounting screws. The product is packaged with 40 pieces per box and 120 pieces per carton, making it a practical choice for bulk purchasing.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Hooks |
| Product Number | JF-50 |
| Product Name | STAINLESS STEEL HOOK - JF-50 |