Material 303 Stainless Steel
Finish Mirror
Weight of Item (g) 105
Length or Depth of Item when closed (mm) 60
Length or Depth of Item when closed (in) 2.375
Height of Item (mm) 100
Height of Item (in) 3.9375
Width of Item (mm) 55
Width of Item (in) 2.1875
Load Capacity (kg) 10
Load Capacity (lbs) 22
Multi-Prong Hook N
For Drywall N
Undermount Hook Y
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 4 X 20mm
Fasteners Type Self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Datasheet
Description
Material 303 Stainless Steel
Finish Mirror
Weight of Item (g) 105
Length or Depth of Item when closed (mm) 60
Length or Depth of Item when closed (in) 2.375
Height of Item (mm) 100
Height of Item (in) 3.9375
Width of Item (mm) 55
Width of Item (in) 2.1875
Load Capacity (kg) 10
Load Capacity (lbs) 22
Multi-Prong Hook N
For Drywall N
Undermount Hook Y
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 4 X 20mm
Fasteners Type Self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N
Material 303 Stainless Steel
Finish Mirror
Weight of Item (g) 105
Length or Depth of Item when closed (mm) 60
Length or Depth of Item when closed (in) 2.375
Height of Item (mm) 100
Height of Item (in) 3.9375
Width of Item (mm) 55
Width of Item (in) 2.1875
Load Capacity (kg) 10
Load Capacity (lbs) 22
Multi-Prong Hook N
For Drywall N
Undermount Hook Y
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 4 X 20mm
Fasteners Type Self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N