Sugatsune America, Inc. DRAW LATCH - PS33 PS33

Description
Material 304 Stainless Steel Finish Polished Weight of Item (g) 6 Length or Depth of Item when closed (mm) 8.2 Length or Depth of Item when closed (in) 0.375 Height of Item (mm) 18 Height of Item (in) 0.75 Width of Item (mm) 44 Width of Item (in) 1.75 Load Capacity (kg) 5 Load Capacity (lbs) 11 All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required Y Fasteners Type 2mm or #2 Screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet
Description
Material 304 Stainless Steel Finish Polished Weight of Item (g) 6 Length or Depth of Item when closed (mm) 8.2 Length or Depth of Item when closed (in) 0.375 Height of Item (mm) 18 Height of Item (in) 0.75 Width of Item (mm) 44 Width of Item (in) 1.75 Load Capacity (kg) 5 Load Capacity (lbs) 11 All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required Y Fasteners Type 2mm or #2 Screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRAW LATCH - PS33 - PS33 - Sugatsune America, Inc.
Carson, CA, United States
DRAW LATCH - PS33
PS33
DRAW LATCH - PS33 PS33
Material 304 Stainless Steel Finish Polished Weight of Item (g) 6 Length or Depth of Item when closed (mm) 8.2 Length or Depth of Item when closed (in) 0.375 Height of Item (mm) 18 Height of Item (in) 0.75 Width of Item (mm) 44 Width of Item (in) 1.75 Load Capacity (kg) 5 Load Capacity (lbs) 11 All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required Y Fasteners Type 2mm or #2 Screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
  • Material 304 Stainless Steel
  • Finish Polished
  • Weight of Item (g) 6
  • Length or Depth of Item when closed (mm) 8.2
  • Length or Depth of Item when closed (in) 0.375
  • Height of Item (mm) 18
  • Height of Item (in) 0.75
  • Width of Item (mm) 44
  • Width of Item (in) 1.75
  • Load Capacity (kg) 5
  • Load Capacity (lbs) 11
  • All-Stainless Steel Y
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type 2mm or #2 Screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 2
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Latches
Product Number PS33
Product Name DRAW LATCH - PS33
Latch Types Draw/Tension
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Magnetic Catch - MCH-50 - MCH-50 - Sugatsune America, Inc.
Specs
Operation Magnetic
Materials Zinc; Zinc Alloy
View Details
Slide Latch - SUG-506 - Reid Supply
Sugatsune America, Inc.
Specs
Operation Slide Bolts
Materials Stainless; Stainless Steel
View Details
MAGNETIC CATCH - SUPER-88 - SUPER-88 - Sugatsune America, Inc.
Specs
Materials Aluminum,Chromate
View Details
THIN MAGNETIC CATCH (SNAP-IN TYPE) - MC-FS-2SW - MC-FS-2SW - Sugatsune America, Inc.
Specs
Operation Magnetic
Materials Plastic; Plastic (ABS)
View Details