Sugatsune America, Inc. PUSH LOCK FASTENER (LARGE/FLUSH TYPE) - 151F-06-2 151F-06-2

Description
Flush locked design prevents snagging Fastens plastic or sheet metal panels
Description
Flush locked design prevents snagging Fastens plastic or sheet metal panels
Datasheet
Datasheet Summary
Powered by GS/AI

The 151F-06-2 is a push lock fastener with a flush-mounted design for securing plastic or sheet metal panels, allowing quick panel removal. It has a grip dimension of 5.2~6.0 mm and a plug dimension L of 24.5 mm, with a retaining force of 25 kg (55 lbs) and a weight of 51 g. The plug is made of brass with a chrome finish, the ring is steel with a plain black finish, the socket is polyacetal with chromate finish, and the nut is zinc alloy.

Datasheet Summary
Powered by GS/AI

The 151F-06-2 is a push lock fastener with a flush-mounted design for securing plastic or sheet metal panels, allowing quick panel removal. It has a grip dimension of 5.2~6.0 mm and a plug dimension L of 24.5 mm, with a retaining force of 25 kg (55 lbs) and a weight of 51 g. The plug is made of brass with a chrome finish, the ring is steel with a plain black finish, the socket is polyacetal with chromate finish, and the nut is zinc alloy.

Suppliers

Company
Product
Description
Supplier Links
PUSH LOCK FASTENER (LARGE/FLUSH TYPE) - 151F-06-2 - 151F-06-2 - Sugatsune America, Inc.
Carson, CA, United States
PUSH LOCK FASTENER (LARGE/FLUSH TYPE) - 151F-06-2
151F-06-2
PUSH LOCK FASTENER (LARGE/FLUSH TYPE) - 151F-06-2 151F-06-2
Flush locked design prevents snagging Fastens plastic or sheet metal panels

  • Flush locked design prevents snagging
  • Fastens plastic or sheet metal panels
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Latches
Product Number 151F-06-2
Product Name PUSH LOCK FASTENER (LARGE/FLUSH TYPE) - 151F-06-2
Operation Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Magnetic Catch (White) - MC-JM45WT - MC-JM45WT - Sugatsune America, Inc.
Specs
Operation Magnetic
Materials Plastic; Plastic (Pp)
View Details
MAGNETIC CATCH - MC-SPL-S - MC-SPL-S - Sugatsune America, Inc.
Specs
Materials PBT
View Details
Stainless Steel Slide Bolt - KR-75 - KR-75 - Sugatsune America, Inc.
Specs
Operation Slide Bolts
Materials Stainless; Steel; 304 Stainless Steel
View Details
B-TYPE ELECTRONIC MAGNETIC CATCH - SMC-101B - SMC-101B - Sugatsune America, Inc.
Specs
Operation Magnetic
Materials Plastic; Steel; Polycarbonate, Steel
View Details