No metal to metal contact
Ideal for clean room, semiconductor, and food industry applications
When used in combination with the TF40C, Counterplate will have 300kg load capacity
Sugatsune America, Inc.
Done
Email Supplier
Description
No metal to metal contact
Ideal for clean room, semiconductor, and food industry applications
When used in combination with the TF40C, Counterplate will have 300kg load capacity
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The STF-CV150 is a clean room draw latch designed for applications in semiconductor and food industries, featuring no metal-to-metal contact. It is constructed with 316 stainless steel for the handle and base, and SCS14 stainless steel for the hook and hook screw, with a polypropylene handle cover. The latch has a satin or mirror finish and weighs 248 grams. When used with the TF-40C counterplate, it achieves a load capacity of 330 kg.
Datasheet Summary Powered by GS/AI
The STF-CV150 is a clean room draw latch designed for applications in semiconductor and food industries, featuring no metal-to-metal contact. It is constructed with 316 stainless steel for the handle and base, and SCS14 stainless steel for the hook and hook screw, with a polypropylene handle cover. The latch has a satin or mirror finish and weighs 248 grams. When used with the TF-40C counterplate, it achieves a load capacity of 330 kg.
No metal to metal contact
Ideal for clean room, semiconductor, and food industry applications
When used in combination with the TF40C, Counterplate will have 300kg load capacity
No metal to metal contact
Ideal for clean room, semiconductor, and food industry applications
When used in combination with the TF40C, Counterplate will have 300kg load capacity