Knob is stored flush when pushed in and not in use
Knob pops out when pressed to open the door
Latch securely locks the door with deadbolt
Door Thickness: 15 mm~30 mm (19/32"~ 3/16"), for doors 13 mm thick, use a 2 mm plastic spacer (sold separately)
Holding Force: 10 kg (22 lbs)
Non-Handed: Can be installed on left or right side
Note: to avoid damage to the unit, do not activate the latch before closing the door
Order latch body (PKL-S/xxx) and push knob (PKL-07/xxx) for a complete set.
Sugatsune America, Inc.
Done
Email Supplier
Description
Knob is stored flush when pushed in and not in use
Knob pops out when pressed to open the door
Latch securely locks the door with deadbolt
Door Thickness: 15 mm~30 mm (19/32"~ 3/16"), for doors 13 mm thick, use a 2 mm plastic spacer (sold separately)
Holding Force: 10 kg (22 lbs)
Non-Handed: Can be installed on left or right side
Note: to avoid damage to the unit, do not activate the latch before closing the door
Order latch body (PKL-S/xxx) and push knob (PKL-07/xxx) for a complete set.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The PKL-07/WHT is a push knob for a push latch system, designed to be used with a separate latch body (PKL-S/xxx) to operate a door. It is available in white and integrates with a deadbolt latch that engages when the door is closed. The knob is stored flush when not in use and pops out when pressed. Holding force of the complete system is 10 kg (22 lbs). The latch is non-handed and compatible with door thicknesses of 15 mm to 30 mm; a 2 mm plastic spacer is required for 13 mm thick doors. The knob is sold separately from the latch body and must not be activated before door closure to avoid damage. Weight is 30 g per unit, with 20 units per box and 200 per carton.
Datasheet Summary Powered by GS/AI
The PKL-07/WHT is a push knob for a push latch system, designed to be used with a separate latch body (PKL-S/xxx) to operate a door. It is available in white and integrates with a deadbolt latch that engages when the door is closed. The knob is stored flush when not in use and pops out when pressed. Holding force of the complete system is 10 kg (22 lbs). The latch is non-handed and compatible with door thicknesses of 15 mm to 30 mm; a 2 mm plastic spacer is required for 13 mm thick doors. The knob is sold separately from the latch body and must not be activated before door closure to avoid damage. Weight is 30 g per unit, with 20 units per box and 200 per carton.
Knob is stored flush when pushed in and not in use
Knob pops out when pressed to open the door
Latch securely locks the door with deadbolt
Door Thickness: 15 mm~30 mm (19/32"~ 3/16"), for doors 13 mm thick, use a 2 mm plastic spacer (sold separately)
Holding Force: 10 kg (22 lbs)
Non-Handed: Can be installed on left or right side
Note: to avoid damage to the unit, do not activate the latch before closing the door
Order latch body (PKL-S/xxx) and push knob (PKL-07/xxx) for a complete set.
Knob is stored flush when pushed in and not in use
Knob pops out when pressed to open the door
Latch securely locks the door with deadbolt
Door Thickness: 15 mm~30 mm (19/32"~ 3/16"), for doors 13 mm thick, use a 2 mm plastic spacer (sold separately)
Holding Force: 10 kg (22 lbs)
Non-Handed: Can be installed on left or right side
Note: to avoid damage to the unit, do not activate the latch before closing the door
Order latch body (PKL-S/xxx) and push knob (PKL-07/xxx) for a complete set.