Sugatsune America, Inc.FLUSH SLAM LATCH - LC-48-3LC-48-3
Description
Door will be latched when closed
Pull paddle handle to open
Non-Handed: Can be installed on left or right side
Designed for panel thickness Max. 1.6 mm
Easy installation
Insert the latch body through cutout section and simply screw-on the back plate
UL-94 VO rated flame retardant material
Sugatsune America, Inc.
Done
Email Supplier
Description
Door will be latched when closed
Pull paddle handle to open
Non-Handed: Can be installed on left or right side
Designed for panel thickness Max. 1.6 mm
Easy installation
Insert the latch body through cutout section and simply screw-on the back plate
UL-94 VO rated flame retardant material
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The LC-48-3 is a flush slam latch designed for panel thicknesses of 1.0 to 1.6 mm, featuring a non-handed design that allows installation on either left or right sides. It is installed by inserting the latch body through a cutout and securing it with a back plate. The latch body and back cover are made of 304 stainless steel, while the latch bolt is constructed of PBT plastic with a white finish. The material is UL-94 V0 rated for flame retardancy. The part weighs 35 grams and is packaged in boxes of 40 pieces, with cartons containing 400 pieces.
Datasheet Summary Powered by GS/AI
The LC-48-3 is a flush slam latch designed for panel thicknesses of 1.0 to 1.6 mm, featuring a non-handed design that allows installation on either left or right sides. It is installed by inserting the latch body through a cutout and securing it with a back plate. The latch body and back cover are made of 304 stainless steel, while the latch bolt is constructed of PBT plastic with a white finish. The material is UL-94 V0 rated for flame retardancy. The part weighs 35 grams and is packaged in boxes of 40 pieces, with cartons containing 400 pieces.
Door will be latched when closed
Pull paddle handle to open
Non-Handed: Can be installed on left or right side
Designed for panel thickness Max. 1.6 mm
Easy installation
Insert the latch body through cutout section and simply screw-on the back plate
UL-94 VO rated flame retardant material
Door will be latched when closed
Pull paddle handle to open
Non-Handed: Can be installed on left or right side
Designed for panel thickness Max. 1.6 mm
Easy installation
Insert the latch body through cutout section and simply screw-on the back plate