A modern, clean hook solution with Motion Design Technology.
Hook is spring loaded to retract and soft close.
Ideal for vibration or shock applications
Hook bracket( NF-45DB) for sheet metal sold separately.
Sugatsune America, Inc.
Done
Email Supplier
Description
A modern, clean hook solution with Motion Design Technology.
Hook is spring loaded to retract and soft close.
Ideal for vibration or shock applications
Hook bracket( NF-45DB) for sheet metal sold separately.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The NF-45D-BL is a recessed hook with soft-close functionality, designed for mounting on wood panels 27 to 31 mm thick or sheet metal 0.8 to 4.0 mm thick. The hook is spring-loaded to retract and features a front-mount screw installation. It has a load capacity of 9.1 kg (20 lbs) and weighs 32 g. The body and arm are made of aluminum alloy with a black finish, the cover is polyacetal, and the pin is 304 stainless steel. A separate bracket, NF-45DB, is required for sheet metal mounting. The product is suitable for vibration or shock applications.
Datasheet Summary Powered by GS/AI
The NF-45D-BL is a recessed hook with soft-close functionality, designed for mounting on wood panels 27 to 31 mm thick or sheet metal 0.8 to 4.0 mm thick. The hook is spring-loaded to retract and features a front-mount screw installation. It has a load capacity of 9.1 kg (20 lbs) and weighs 32 g. The body and arm are made of aluminum alloy with a black finish, the cover is polyacetal, and the pin is 304 stainless steel. A separate bracket, NF-45DB, is required for sheet metal mounting. The product is suitable for vibration or shock applications.
A modern, clean hook solution with Motion Design Technology.
Hook is spring loaded to retract and soft close.
Ideal for vibration or shock applications
Hook bracket( NF-45DB) for sheet metal sold separately.
A modern, clean hook solution with Motion Design Technology.
Hook is spring loaded to retract and soft close.
Ideal for vibration or shock applications
Hook bracket( NF-45DB) for sheet metal sold separately.