Material 304 Stainless Steel
Finish Mirror
Weight of Item (g) 10
Length or Depth of Item when closed (mm) 22
Length or Depth of Item when closed (in) 0.875
Height of Item (mm) 27
Height of Item (in) 1.125
Width of Item (mm) 9
Width of Item (in) 0.375
Load Capacity (kg) 5
Load Capacity (lbs) 11
For Drywall N
Undermount Hook N
All-Stainless Steel Y
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material 304 Stainless Steel
Finish Mirror
Weight of Item (g) 10
Length or Depth of Item when closed (mm) 22
Length or Depth of Item when closed (in) 0.875
Height of Item (mm) 27
Height of Item (in) 1.125
Width of Item (mm) 9
Width of Item (in) 0.375
Load Capacity (kg) 5
Load Capacity (lbs) 11
For Drywall N
Undermount Hook N
All-Stainless Steel Y
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
CH-S is a stainless steel hook designed for drywall mounting, constructed from 304 stainless steel with a mirror finish. It measures 22 mm in diameter, 27 mm in height, and 9 mm in width, with a load capacity of 5 kg (11 lbs) and a weight of 10.0 g.
Datasheet Summary Powered by GS/AI
CH-S is a stainless steel hook designed for drywall mounting, constructed from 304 stainless steel with a mirror finish. It measures 22 mm in diameter, 27 mm in height, and 9 mm in width, with a load capacity of 5 kg (11 lbs) and a weight of 10.0 g.
Material 304 Stainless Steel
Finish Mirror
Weight of Item (g) 10
Length or Depth of Item when closed (mm) 22
Length or Depth of Item when closed (in) 0.875
Height of Item (mm) 27
Height of Item (in) 1.125
Width of Item (mm) 9
Width of Item (in) 0.375
Load Capacity (kg) 5
Load Capacity (lbs) 11
For Drywall N
Undermount Hook N
All-Stainless Steel Y
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N