Utility hook with unique design
Versitle design also enables use as a coat hanger or cabinet pull
Sugatsune America, Inc.
Done
Email Supplier
Description
Utility hook with unique design
Versitle design also enables use as a coat hanger or cabinet pull
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
2H-40 is a stainless steel hook designed for undermount applications and usable as a cabinet pull. It has a length of 35.0 mm (1-3/8"), a center-to-center distance of 21.5 mm, a height of 44 mm (1-47/64"), and a screw hole diameter of 4.70 mm. It supports a load capacity of 6 kg (13.2 lbs), weighs 23 g, and is installed with a 3.5 × 16 mm screw. The hook is made of 304 stainless steel with a satin finish.
Datasheet Summary Powered by GS/AI
2H-40 is a stainless steel hook designed for undermount applications and usable as a cabinet pull. It has a length of 35.0 mm (1-3/8"), a center-to-center distance of 21.5 mm, a height of 44 mm (1-47/64"), and a screw hole diameter of 4.70 mm. It supports a load capacity of 6 kg (13.2 lbs), weighs 23 g, and is installed with a 3.5 × 16 mm screw. The hook is made of 304 stainless steel with a satin finish.