Sugatsune America, Inc. WIRE PULL - H-75-C-66 H-75-C-66

Description
Material 304 Stainless Steel Finish Polished Weight of Item (g) 23 Length or Depth of Item when closed (mm) 30 Length or Depth of Item when closed (in) 1.1875 Height of Item (mm) 6 Height of Item (in) 0.25 Width of Item (mm) 66 Width of Item (in) 2.625 CC Length (mm) 60 CC Length (in) 2.375 Bar Diameter (mm) 6 Bar Diameter (in) 0.25 Bar Shape Round All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required Y Fasteners Type M4 Machine screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Description
Material 304 Stainless Steel Finish Polished Weight of Item (g) 23 Length or Depth of Item when closed (mm) 30 Length or Depth of Item when closed (in) 1.1875 Height of Item (mm) 6 Height of Item (in) 0.25 Width of Item (mm) 66 Width of Item (in) 2.625 CC Length (mm) 60 CC Length (in) 2.375 Bar Diameter (mm) 6 Bar Diameter (in) 0.25 Bar Shape Round All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required Y Fasteners Type M4 Machine screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WIRE PULL - H-75-C-66 - H-75-C-66 - Sugatsune America, Inc.
Carson, CA, United States
WIRE PULL - H-75-C-66
H-75-C-66
WIRE PULL - H-75-C-66 H-75-C-66
Material 304 Stainless Steel Finish Polished Weight of Item (g) 23 Length or Depth of Item when closed (mm) 30 Length or Depth of Item when closed (in) 1.1875 Height of Item (mm) 6 Height of Item (in) 0.25 Width of Item (mm) 66 Width of Item (in) 2.625 CC Length (mm) 60 CC Length (in) 2.375 Bar Diameter (mm) 6 Bar Diameter (in) 0.25 Bar Shape Round All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required Y Fasteners Type M4 Machine screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 304 Stainless Steel
  • Finish Polished
  • Weight of Item (g) 23
  • Length or Depth of Item when closed (mm) 30
  • Length or Depth of Item when closed (in) 1.1875
  • Height of Item (mm) 6
  • Height of Item (in) 0.25
  • Width of Item (mm) 66
  • Width of Item (in) 2.625
  • CC Length (mm) 60
  • CC Length (in) 2.375
  • Bar Diameter (mm) 6
  • Bar Diameter (in) 0.25
  • Bar Shape Round
  • All-Stainless Steel Y
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type M4 Machine screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant Y
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number H-75-C-66
Product Name WIRE PULL - H-75-C-66
Handle Type 2-point Handle
Colors / Finishes Available Polished
Handle Material Metal
Material Description 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

LARGE HANDLE OFFSET POST - MDH-PS192-OH - MDH-PS192-OH - Sugatsune America, Inc.
Specs
Colors / Finishes Available Matte Chrome
Handle Material Metal
Material Description 304 Stainless Steel
View Details
RECESSED PULL - AT-70-B - AT-70-B - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Black
Handle Material Plastic
View Details
Metal One-Piece Pull Handles - SUG-27 - Reid Supply
Specs
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
View Details
RING PULL - 26900 - 26900 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Polished
Handle Material Metal
View Details