ML-120/BLK -- LONG STROKE MAGNETIC TOUCH LATCH BLACK - ML-120/BLK
Sugatsune America, Inc.Long Stroke Magnetic Touch Latch Black - ML-120/BLKML-120/BLK
Description
Long stroke for medium size doors (tested with W 23-5/8" x H 70-7/8" x t 1-3/16" door.)
Allow a 3.5mm (1/8") gap between door and cabinet frame for pushing room.
Push to latch/unlatch.
Sugatsune America, Inc.
Done
Email Supplier
Description
Long stroke for medium size doors (tested with W 23-5/8" x H 70-7/8" x t 1-3/16" door.)
Allow a 3.5mm (1/8") gap between door and cabinet frame for pushing room.
Push to latch/unlatch.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The ML-120/BLK is a long-stroke magnetic touch latch designed for medium-sized doors, eliminating the need for handles or knobs by using a push-to-latch/unlatch mechanism. It features a black ABS body and a steel latch with yellow zinc chromate finish, and includes a ferrite magnet. The latch provides a magnetic force of 2.4 kg (5.3 lbs) and weighs 53 g. A 3.5 mm (1/8") gap between the door and cabinet frame is required for proper operation. The product is CPSIA compliant for furniture applications.
Datasheet Summary Powered by GS/AI
The ML-120/BLK is a long-stroke magnetic touch latch designed for medium-sized doors, eliminating the need for handles or knobs by using a push-to-latch/unlatch mechanism. It features a black ABS body and a steel latch with yellow zinc chromate finish, and includes a ferrite magnet. The latch provides a magnetic force of 2.4 kg (5.3 lbs) and weighs 53 g. A 3.5 mm (1/8") gap between the door and cabinet frame is required for proper operation. The product is CPSIA compliant for furniture applications.
Long Stroke Magnetic Touch Latch Black - ML-120/BLK
ML-120/BLK
Long Stroke Magnetic Touch Latch Black - ML-120/BLK
ML-120/BLK
Long stroke for medium size doors (tested with W 23-5/8" x H 70-7/8" x t 1-3/16" door.)
Allow a 3.5mm (1/8") gap between door and cabinet frame for pushing room.
Push to latch/unlatch.
Long stroke for medium size doors (tested with W 23-5/8" x H 70-7/8" x t 1-3/16" door.)
Allow a 3.5mm (1/8") gap between door and cabinet frame for pushing room.
Push to latch/unlatch.
Supplier's Site
Datasheet
Technical Specifications
Sugatsune America, Inc.
Product Category
Latches
Product Number
ML-120/BLK
Product Name
Long Stroke Magnetic Touch Latch Black - ML-120/BLK