MC-SM10 -- MAGNETIC CATCH 4.4 LBS MAGNETIC FORCE - MC-SM10
Sugatsune America, Inc.MAGNETIC CATCH 4.4 LBS MAGNETIC FORCE - MC-SM10MC-SM10
Description
Compact size, less than 1/2" tall and 1/2" depth
Sugatsune America, Inc.
Done
Email Supplier
Description
Compact size, less than 1/2" tall and 1/2" depth
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Magnetic catch MC-SM10 is a low-profile device with a 2.0 kg (4.4 lb) magnetic force, designed for applications requiring secure, non-mechanical latching. It consists of an anodized aluminum body, a chromate-finished steel yoke, a ferrite magnet, and a chromate-finished steel counterplate. The unit weighs 12 grams and is supplied in boxes of 100 pieces, with 1600 pieces per carton. Its dimensions are 2.7 mm in height and 13 mm in width. It is not rated for high-temperature or high-humidity environments, and is not intended to support heavy loads.
Datasheet Summary Powered by GS/AI
Magnetic catch MC-SM10 is a low-profile device with a 2.0 kg (4.4 lb) magnetic force, designed for applications requiring secure, non-mechanical latching. It consists of an anodized aluminum body, a chromate-finished steel yoke, a ferrite magnet, and a chromate-finished steel counterplate. The unit weighs 12 grams and is supplied in boxes of 100 pieces, with 1600 pieces per carton. Its dimensions are 2.7 mm in height and 13 mm in width. It is not rated for high-temperature or high-humidity environments, and is not intended to support heavy loads.