CHN-75Y is an adjustable draw latch with a 304 stainless steel body and chromated steel counterplate, designed to draw perpendicular surfaces together with constant holding tension. It features an exposed threaded rod for adjustable latching distance, with dimensions of 75 mm in L1, 20 mm in L2, 6 mm in L3, 20 mm in L4, 10 mm in L5, 50 mm in L6, 30 mm in L7, 31.5 mm in W1, 25 mm in W2, 35 mm in W3, 8 mm in W4, 32 mm in H1, 12 mm in H2, 11 mm in H3, 10 mm in H4, and 6 mm in H5. The bolt accepts an M6 nut. It weighs 125 g.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Latches |
| Product Number | CHN-75Y |
| Product Name | ADJUSTABLE DRAW LATCH - CHN-75Y |
| Latch Types | Draw/Tension |