Sugatsune America, Inc.Heavy Duty Magnetic Catch - MCH-105MCH-105
Description
Special design provides screw mounting options in 2 different planes
Strong and heavy duty magnetic catch
Sugatsune America, Inc.
Done
Email Supplier
Description
Special design provides screw mounting options in 2 different planes
Strong and heavy duty magnetic catch
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The MCH-105 is a heavy-duty magnetic catch with a zinc alloy housing and ferrite magnet, designed for screw mounting in two different planes. It measures 105 mm in length, 75 mm in height, and 80 mm in depth, with a magnetic force of 15 kg and a weight of 206 g.
Datasheet Summary Powered by GS/AI
The MCH-105 is a heavy-duty magnetic catch with a zinc alloy housing and ferrite magnet, designed for screw mounting in two different planes. It measures 105 mm in length, 75 mm in height, and 80 mm in depth, with a magnetic force of 15 kg and a weight of 206 g.