Sugatsune America, Inc. PLASTIC CATCH - 6900/WHT 6900/WHT

Description
Grabs and holds doors tightly
Description
Grabs and holds doors tightly
Datasheet
Datasheet Summary
Powered by GS/AI

The 6900/WHT is a non-magnetic plastic catch designed to grab and hold doors tightly. It has a push-in force of 1.1 kg (2.4 lbs) and a pulling force of 1.6 kg (3.5 lbs). It weighs 3 g and is packaged 50 per box. The catch body is made of polyacetal and colored white. Dimensions are 29.0 mm in length, 12 mm in width, 21.2 mm in height, 11.3 mm in depth, 8 mm in thickness, 2.0 mm in striker hole diameter, 21.5 mm in catch depth, 6.0 mm in roller diameter, 20.0 mm in body width, 26 mm in base length, 13.5 mm in mounting hole spacing, 7.5 mm in body height, 1.7 mm in striker clearance, and 3.0 mm in roller width. The product is part of a non-magnetic mini touch latch series.

Datasheet Summary
Powered by GS/AI

The 6900/WHT is a non-magnetic plastic catch designed to grab and hold doors tightly. It has a push-in force of 1.1 kg (2.4 lbs) and a pulling force of 1.6 kg (3.5 lbs). It weighs 3 g and is packaged 50 per box. The catch body is made of polyacetal and colored white. Dimensions are 29.0 mm in length, 12 mm in width, 21.2 mm in height, 11.3 mm in depth, 8 mm in thickness, 2.0 mm in striker hole diameter, 21.5 mm in catch depth, 6.0 mm in roller diameter, 20.0 mm in body width, 26 mm in base length, 13.5 mm in mounting hole spacing, 7.5 mm in body height, 1.7 mm in striker clearance, and 3.0 mm in roller width. The product is part of a non-magnetic mini touch latch series.

Suppliers

Company
Product
Description
Supplier Links
PLASTIC CATCH - 6900/WHT - 6900/WHT - Sugatsune America, Inc.
Carson, CA, United States
PLASTIC CATCH - 6900/WHT
6900/WHT
PLASTIC CATCH - 6900/WHT 6900/WHT
Grabs and holds doors tightly

  • Grabs and holds doors tightly
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Latches
Product Number 6900/WHT
Product Name PLASTIC CATCH - 6900/WHT
Materials Plastic; Polyacetal
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL PUSH LOCK FASTENER (MINI/FLUSH TYPE) - 152FT-44-SS - 152FT-44-SS - Sugatsune America, Inc.
Specs
Operation Pushbutton
Materials Stainless; Steel; Stainless Steel
View Details
Non-Magnetic Touch Latch White (Vertical Adjustment) - MLC-100DS-WT - MLC-100DS-WT - Sugatsune America, Inc.
Specs
Materials Plastic; Glass-Reinforced Plastic (PA)
View Details
SEALED MAGNETIC CATCH (SNAP-IN TYPE) - MC-JMF54BL - MC-JMF54BL - Sugatsune America, Inc.
Specs
Operation Magnetic
Materials Plastic; Plastic (Pp)
View Details
NON-MAGNETIC TOUCH LATCH - MC-20BL - MC-20BL - Sugatsune America, Inc.
Specs
Materials Plastic; POLYPROPYLENE
View Details