MLC-100WT -- NON-MAGNETIC TOUCH LATCH WHITE - MLC-100WT
Sugatsune America, Inc.
Non-Magnetic Touch Latch White - MLC-100WT
MLC-100WT
Description
Self-adjusting strike plate: Vertical ±2 mm/Horizontal ± 3.5 mm
Long 15/16" (23mm) stroke for 1" thick doors
Push to latch/unlatch
Non-magnetic
Open/Close cycle test: 100,000 cycles
Description
Self-adjusting strike plate: Vertical ±2 mm/Horizontal ± 3.5 mm
Long 15/16" (23mm) stroke for 1" thick doors
Push to latch/unlatch
Non-magnetic
Open/Close cycle test: 100,000 cycles
Email Supplier
Datasheet
Suppliers
Non-Magnetic Touch Latch White - MLC-100WT
MLC-100WT
Self-adjusting strike plate: Vertical ±2 mm/Horizontal ± 3.5 mm
Long 15/16" (23mm) stroke for 1" thick doors
Push to latch/unlatch
Non-magnetic
Open/Close cycle test: 100,000 cycles
- Self-adjusting strike plate: Vertical ±2 mm/Horizontal ± 3.5 mm
- Long 15/16" (23mm) stroke for 1" thick doors
- Push to latch/unlatch
- Non-magnetic
- Open/Close cycle test: 100,000 cycles
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Latches |
|
Product Number
|
MLC-100WT |
|
Product Name
|
Non-Magnetic Touch Latch White - MLC-100WT |
|
Materials
|
Plastic; Glass-Reinforced Plastic (PA)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operation
Slide Bolts
Materials
Stainless; Stainless Steel
View Details
Latch Types
Hasp
Materials
Stainless; Steel; 316 Stainless Steel
View Details
Operation
Pushbutton
Materials
Plastic; Plastic (POM)
View Details