Knob and latch combined: - Knob is flush when pushed in and not in use. - Knob pops out when pressed to open the door. - Door will be locked when knob is pushed in
Door Thickness: 15 mm~25 mm (19/32"~ 63/64")
Holding Force: 10 kg (22 lbs)
Non-Handed: Can be installed on left or right side
Other ring shape available. - Round: DPL-RO - Oval: DPL-OVPUSH
Sugatsune America, Inc.
Done
Email Supplier
Description
Knob and latch combined: - Knob is flush when pushed in and not in use. - Knob pops out when pressed to open the door. - Door will be locked when knob is pushed in
Door Thickness: 15 mm~25 mm (19/32"~ 63/64")
Holding Force: 10 kg (22 lbs)
Non-Handed: Can be installed on left or right side
Other ring shape available. - Round: DPL-RO - Oval: DPL-OVPUSH
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DPL-SQ-G is a push knob latch combining a flush-mounted knob and locking mechanism, designed for doors 15 mm to 25 mm thick. The knob pops out when pressed to unlock and retracts to lock the door. It has a holding force of 10 kg (22 lbs) and is non-handed for left- or right-side installation. The push knob is made of zinc alloy, and the front plate and latch body are ABS with a gold finish. The part weighs 78 g and is packed 10 per box, 80 per carton.
Datasheet Summary Powered by GS/AI
The DPL-SQ-G is a push knob latch combining a flush-mounted knob and locking mechanism, designed for doors 15 mm to 25 mm thick. The knob pops out when pressed to unlock and retracts to lock the door. It has a holding force of 10 kg (22 lbs) and is non-handed for left- or right-side installation. The push knob is made of zinc alloy, and the front plate and latch body are ABS with a gold finish. The part weighs 78 g and is packed 10 per box, 80 per carton.
Knob and latch combined: - Knob is flush when pushed in and not in use. - Knob pops out when pressed to open the door. - Door will be locked when knob is pushed in
Door Thickness: 15 mm~25 mm (19/32"~ 63/64")
Holding Force: 10 kg (22 lbs)
Non-Handed: Can be installed on left or right side
Other ring shape available. - Round: DPL-RO - Oval: DPL-OVPUSH
Knob and latch combined: - Knob is flush when pushed in and not in use. - Knob pops out when pressed to open the door. - Door will be locked when knob is pushed in
Door Thickness: 15 mm~25 mm (19/32"~ 63/64")
Holding Force: 10 kg (22 lbs)
Non-Handed: Can be installed on left or right side
Other ring shape available. - Round: DPL-RO - Oval: DPL-OVPUSH