Snap in Installation
Release multiple latches simultaniously with temporary hold open feature
Two types of locking and unlocking methods either with a key or lever
(key & levers are sold separately)
The latch body is made from plastic material rated at UL94 V-O
304 Stainless Steel component parts
High corrosion resistance.
Sugatsune America, Inc.
Done
Email Supplier
Description
Snap in Installation
Release multiple latches simultaniously with temporary hold open feature
Two types of locking and unlocking methods either with a key or lever
(key & levers are sold separately)
The latch body is made from plastic material rated at UL94 V-O
304 Stainless Steel component parts
High corrosion resistance.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The LC-PL32-BL is a locking panel fastener designed for snap-in installation with a temporary hold-open feature and compatibility with separate lever or key locking mechanisms. The latch body is constructed from polypropylene and PBT plastics rated UL94 V-0, with stainless steel spring components for high corrosion resistance. It mounts to sheet metal with cutout dimensions of 25.8 mm width and 15.2 mm height, and measures 14.5 mm in length and 6.7 mm in depth. The black finish is applied to the case, consistent with the LC-PL32-L-BL variant. Key and lever actuation components are sold separately.
Datasheet Summary Powered by GS/AI
The LC-PL32-BL is a locking panel fastener designed for snap-in installation with a temporary hold-open feature and compatibility with separate lever or key locking mechanisms. The latch body is constructed from polypropylene and PBT plastics rated UL94 V-0, with stainless steel spring components for high corrosion resistance. It mounts to sheet metal with cutout dimensions of 25.8 mm width and 15.2 mm height, and measures 14.5 mm in length and 6.7 mm in depth. The black finish is applied to the case, consistent with the LC-PL32-L-BL variant. Key and lever actuation components are sold separately.
Snap in Installation
Release multiple latches simultaniously with temporary hold open feature
Two types of locking and unlocking methods either with a key or lever
(key & levers are sold separately)
The latch body is made from plastic material rated at UL94 V-O
304 Stainless Steel component parts
High corrosion resistance.
Snap in Installation
Release multiple latches simultaniously with temporary hold open feature
Two types of locking and unlocking methods either with a key or lever
(key & levers are sold separately)
The latch body is made from plastic material rated at UL94 V-O