The MC-25BL is a magnetic mini touch latch with a polypropylene body in black finish and a ferrite magnet, designed for push-to-open/close applications. It includes screws and has a magnetic force of 0.5 kg (1.1 lbs) with a total weight of 10 g. The latch pairs with a steel counterplate treated with yellow zinc chromate. It is intended for low-load applications and is not suitable for environments exceeding 80°C or high humidity, nor for securing heavy objects.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Latches |
| Product Number | MC-25BL |
| Product Name | MAGNETIC MINI TOUCH LATCH - MC-25BL |
| Materials | Plastic; POLYPROPYLENE |